Renesas Electronics Corporation Specialized 89HPES6T5ZBBCGI

Description
Switch Interfacing Interface 196-CABGA (15x15)
Description
Switch Interfacing Interface 196-CABGA (15x15)
Datasheet
Datasheet Summary
Powered by GS/AI

The 89HPES6T5ZBBCGI is a 6-lane, 5-port PCI Express switch from Quarktwin Technology Ltd., designed for high throughput and low latency applications. It features integrated packet buffering and queueing with six embedded SerDes capable of 2.5 Gbps each, providing a total switching capacity of 3 GBps (24 Gbps) in full-duplex mode. The device supports PCI Express Base Specification Revision 1.1 and is equipped with advanced reliability features, including end-to-end parity protection and support for error reporting. This switch is suitable for applications requiring efficient I/O connectivity with minimal board layout complexity. It supports PCI Express Native Hot-Plug and Hot-Swap capabilities, making it compatible with various I/O expanders. The device also incorporates power management features to reduce power consumption, including the ability to disable unused SerDes. The PES6T5 includes a dual SMBus interface for configuration and management, allowing for flexible integration into existing systems. Packaged in a 196-ball BGA, it is available in both commercial and industrial temperature ranges.

Datasheet Summary
Powered by GS/AI

The 89HPES6T5ZBBCGI is a 6-lane, 5-port PCI Express switch from Quarktwin Technology Ltd., designed for high throughput and low latency applications. It features integrated packet buffering and queueing with six embedded SerDes capable of 2.5 Gbps each, providing a total switching capacity of 3 GBps (24 Gbps) in full-duplex mode. The device supports PCI Express Base Specification Revision 1.1 and is equipped with advanced reliability features, including end-to-end parity protection and support for error reporting. This switch is suitable for applications requiring efficient I/O connectivity with minimal board layout complexity. It supports PCI Express Native Hot-Plug and Hot-Swap capabilities, making it compatible with various I/O expanders. The device also incorporates power management features to reduce power consumption, including the ability to disable unused SerDes. The PES6T5 includes a dual SMBus interface for configuration and management, allowing for flexible integration into existing systems. Packaged in a 196-ball BGA, it is available in both commercial and industrial temperature ranges.

Suppliers

Company
Product
Description
Supplier Links
Specialized - 89HPES6T5ZBBCGI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
89HPES6T5ZBBCGI
Specialized 89HPES6T5ZBBCGI
Switch Interfacing Interface 196-CABGA (15x15)

Switch Interfacing Interface 196-CABGA (15x15)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Specialized - 89HPES6T5ZBBCGI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
89HPES6T5ZBBCGI
Integrated Circuits (ICs) - Interface - Specialized 89HPES6T5ZBBCGI
IC INTFACE SPECIALIZED 196CABGA

IC INTFACE SPECIALIZED 196CABGA

Supplier's Site
Interface - Specialized - 89HPES6T5ZBBCGI - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
89HPES6T5ZBBCGI
Interface - Specialized 89HPES6T5ZBBCGI
IC INTFACE SPECIALIZED 196CABGA

IC INTFACE SPECIALIZED 196CABGA

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 89HPES6T5ZBBCGI 89HPES6T5ZBBCGI 89HPES6T5ZBBCGI
Product Name Specialized Integrated Circuits (ICs) - Interface - Specialized Interface - Specialized
Technology PCI; PCI Express; PCI Express PCI; PCI Express; PCI Express
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 09F1597 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
Pins 18 #
View Details
Interface module - 704-2063 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface - Specialized - 5962-9054301MQA - Lingto Electronic Limited
Specs
Technology CMOS
Device Type Sensor Interface
Package Type DIP; 40-Cerdip
View Details
Line Interface ICs - 1906240 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS; ESD Protected
View Details