onsemi Interface - Interface - Specialized - ADM1024ARUZ ADM1024ARUZ

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1140568-ADM1024ARUZ Packaging: Tube Mounting Style: SMD Applications: PC's, PDA's Interface: Serial Categories: Integrated Circuits Supplier Device Package: 24-TSSOP Status: Obsolete Manufacturer Homepage: www.onsemi.com Manufacturer Package: 24-TSSOP Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Family Part Number: ADM1024A Manufacturer Pack Quantity: 62 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.8V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1140568-ADM1024ARUZ Packaging: Tube Mounting Style: SMD Applications: PC's, PDA's Interface: Serial Categories: Integrated Circuits Supplier Device Package: 24-TSSOP Status: Obsolete Manufacturer Homepage: www.onsemi.com Manufacturer Package: 24-TSSOP Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Family Part Number: ADM1024A Manufacturer Pack Quantity: 62 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.8V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - ADM1024ARUZ - 1140568-ADM1024ARUZ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - ADM1024ARUZ
1140568-ADM1024ARUZ
Interface - Interface - Specialized - ADM1024ARUZ 1140568-ADM1024ARUZ
Manufacturer: ON Semiconductor Win Source Part Number: 1140568-ADM1024ARUZ Packaging: Tube Mounting Style: SMD Applications: PC's, PDA's Interface: Serial Categories: Integrated Circuits Supplier Device Package: 24-TSSOP Status: Obsolete Manufacturer Homepage: www.onsemi.com Manufacturer Package: 24-TSSOP Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Family Part Number: ADM1024A Manufacturer Pack Quantity: 62 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.8V ~ 5.5V

Manufacturer: ON Semiconductor
Win Source Part Number: 1140568-ADM1024ARUZ
Packaging: Tube
Mounting Style: SMD
Applications: PC's, PDA's
Interface: Serial
Categories: Integrated Circuits
Supplier Device Package: 24-TSSOP
Status: Obsolete
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 24-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Family Part Number: ADM1024A
Manufacturer Pack Quantity: 62
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.8V ~ 5.5V

Buy Now
Interface - Specialized - ADM1024ARUZ - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
ADM1024ARUZ
Interface - Specialized ADM1024ARUZ
IC INTERFACE SPECIALIZED 24TSSOP

IC INTERFACE SPECIALIZED 24TSSOP

Supplier's Site Datasheet
Specialized - ADM1024ARUZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
ADM1024ARUZ
Specialized ADM1024ARUZ
PC's, PDA's Interface 24-TSSOP

PC's, PDA's Interface 24-TSSOP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
ADM1024ARUZ
Integrated Circuits (ICs) - Interface - Specialized ADM1024ARUZ
IC INTERFACE SPECIALIZED 24TSSOP

IC INTERFACE SPECIALIZED 24TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1140568-ADM1024ARUZ ADM1024ARUZ ADM1024ARUZ ADM1024ARUZ
Product Name Interface - Interface - Specialized - ADM1024ARUZ Interface - Specialized Specialized Integrated Circuits (ICs) - Interface - Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Display Drivers - 620-1217-2-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
Serial interface - Serial Interface RS-232 C - 750-650/003-000 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
AM26LS31M Quadruple Differential Line Driver - 5962-7802301MEA - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
2 suppliers