onsemi Interface - Interface - Specialized - ADM1024ARUZ-REEL7 ADM1024ARUZ-REEL7

Description
Manufacturer: ON Semiconductor Win Source Part Number: 198726-ADM1024ARUZ-R EEL7 Packaging: Reel - TR Applications: PC's, PDA's Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 24-TSSOP Supply Voltage - Operating: 2.8 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 198726-ADM1024ARUZ-R EEL7 Packaging: Reel - TR Applications: PC's, PDA's Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 24-TSSOP Supply Voltage - Operating: 2.8 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - ADM1024ARUZ-REEL7 - 198726-ADM1024ARUZ-REEL7 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - ADM1024ARUZ-REEL7
198726-ADM1024ARUZ-REEL7
Interface - Interface - Specialized - ADM1024ARUZ-REEL7 198726-ADM1024ARUZ-REEL7
Manufacturer: ON Semiconductor Win Source Part Number: 198726-ADM1024ARUZ-R EEL7 Packaging: Reel - TR Applications: PC's, PDA's Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 24-TSSOP Supply Voltage - Operating: 2.8 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 198726-ADM1024ARUZ-REEL7
Packaging: Reel - TR
Applications: PC's, PDA's
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 24-TSSOP
Supply Voltage - Operating: 2.8 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
ADM1024ARUZ-REEL7
Integrated Circuits (ICs) - Interface - Specialized ADM1024ARUZ-REEL7
IC INTERFACE SPECIALIZED 24TSSOP

IC INTERFACE SPECIALIZED 24TSSOP

Supplier's Site
Interface - Specialized - ADM1024ARUZ-REEL7 - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
ADM1024ARUZ-REEL7
Interface - Specialized ADM1024ARUZ-REEL7
IC INTERFACE SPECIALIZED 24TSSOP

IC INTERFACE SPECIALIZED 24TSSOP

Supplier's Site Datasheet
Specialized - ADM1024ARUZ-REEL7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PC's, PDA's Interface 24-TSSOP

PC's, PDA's Interface 24-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 198726-ADM1024ARUZ-REEL7 ADM1024ARUZ-REEL7 ADM1024ARUZ-REEL7 ADM1024ARUZ-REEL7
Product Name Interface - Interface - Specialized - ADM1024ARUZ-REEL7 Integrated Circuits (ICs) - Interface - Specialized Interface - Specialized Specialized
Supply Voltage Other; 2.8 V ~ 5.5 V Other Other; 2.8V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5350CA-T - 858987-A5350CA-T - Win Source Electronics
Specs
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; 16-DIP
View Details
6 suppliers
Bus buffer/line driver; 3-state - 74AHC1G126GV-Q100H - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
LVDS Interface Ics - 1904905 - RS Components, Ltd.
Specs
Technology LVDS; LVPECL
Device Type Translator & repeater
Features RoHS
View Details
Human Machine Interface (HMI) - 762-3003 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details