Renesas Electronics Corporation Integrated Circuits (ICs) - Interface - Specialized 89HT0816APZCBLG8

Description
Win Source Part Number: 1041490-89HT0816APZC BLG8 Category: Integrated Circuits (ICs)>Interface - Specialized Package: Tape & Reel (TR) Applications: Signal Retimer Standard Package: 650 Mounting: SMD (SMT) Interface: I²C, JTAG Package / Case: 196-BBGA, FCBGA Supplier Device Package: 196-FCBGA (15x15) Fake Threat In the Open Market: 53 pct. REACH Status: REACH Unaffected Mfr: Renesas Electronics America Inc Other Names: 800-89HT0816APZCBLG8 TR Base Product Number: 89HT0816
Request a Quote Datasheet
Description
Win Source Part Number: 1041490-89HT0816APZC BLG8 Category: Integrated Circuits (ICs)>Interface - Specialized Package: Tape & Reel (TR) Applications: Signal Retimer Standard Package: 650 Mounting: SMD (SMT) Interface: I²C, JTAG Package / Case: 196-BBGA, FCBGA Supplier Device Package: 196-FCBGA (15x15) Fake Threat In the Open Market: 53 pct. REACH Status: REACH Unaffected Mfr: Renesas Electronics America Inc Other Names: 800-89HT0816APZCBLG8 TR Base Product Number: 89HT0816
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Specialized - 1041490-89HT0816APZCBLG8 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Specialized
1041490-89HT0816APZCBLG8
Integrated Circuits (ICs) - Interface - Specialized 1041490-89HT0816APZCBLG8
Win Source Part Number: 1041490-89HT0816APZC BLG8 Category: Integrated Circuits (ICs)>Interface - Specialized Package: Tape & Reel (TR) Applications: Signal Retimer Standard Package: 650 Mounting: SMD (SMT) Interface: I²C, JTAG Package / Case: 196-BBGA, FCBGA Supplier Device Package: 196-FCBGA (15x15) Fake Threat In the Open Market: 53 pct. REACH Status: REACH Unaffected Mfr: Renesas Electronics America Inc Other Names: 800-89HT0816APZCBLG8 TR Base Product Number: 89HT0816

Win Source Part Number: 1041490-89HT0816APZCBLG8
Category: Integrated Circuits (ICs)>Interface - Specialized
Package: Tape & Reel (TR)
Applications: Signal Retimer
Standard Package: 650
Mounting: SMD (SMT)
Interface: I²C, JTAG
Package / Case: 196-BBGA, FCBGA
Supplier Device Package: 196-FCBGA (15x15)
Fake Threat In the Open Market: 53 pct.
REACH Status: REACH Unaffected
Mfr: Renesas Electronics America Inc
Other Names: 800-89HT0816APZCBLG8TR
Base Product Number: 89HT0816

Buy Now Datasheet
Interface - Specialized - 89HT0816APZCBLG8 - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
89HT0816APZCBLG8
Interface - Specialized 89HT0816APZCBLG8
FCBGA 15.00X15.00X2.60 MM, 1.00M

FCBGA 15.00X15.00X2.60 MM, 1.00M

Supplier's Site Datasheet
Specialized - 89HT0816APZCBLG8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
89HT0816APZCBLG8
Specialized 89HT0816APZCBLG8
Signal Retimer Interface 196-FCBGA (15x15)

Signal Retimer Interface 196-FCBGA (15x15)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Specialized - 89HT0816APZCBLG8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
89HT0816APZCBLG8
Integrated Circuits (ICs) - Interface - Specialized 89HT0816APZCBLG8
Integrated Circuits (ICs) - Interface - Specialized

Integrated Circuits (ICs) - Interface - Specialized

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1041490-89HT0816APZCBLG8 89HT0816APZCBLG8 89HT0816APZCBLG8 89HT0816APZCBLG8
Product Name Integrated Circuits (ICs) - Interface - Specialized Interface - Specialized Specialized Integrated Circuits (ICs) - Interface - Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Sensor and Detector Interfaces - A5350CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
6 suppliers
Interface - Specialized - 32P4802-CGT - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
Universal Bus Functions - 74ALVC162334ADGG:1 - Quarktwin Technology Ltd.
Specs
Device Type Line / Bus Controller
Features RoHS
Supply Voltage 3V; 3.6V; Other; 2.3V ~ 2.7V, 3V ~ 3.6V
View Details