Renesas Electronics Corporation Interface - Interface - Specialized - 89HT0808PYDABG8 89HT0808PYDABG8

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 858508-89HT0808PYDAB G8 Series: PCI Express® (PCIe) Features: Signal Retimer Interface 100-FPBGA (9x9) Package: 100-LFBGA Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 100-FPBGA (9x9) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 858508-89HT0808PYDAB G8 Series: PCI Express® (PCIe) Features: Signal Retimer Interface 100-FPBGA (9x9) Package: 100-LFBGA Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 100-FPBGA (9x9) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - 89HT0808PYDABG8 - 858508-89HT0808PYDABG8 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - 89HT0808PYDABG8
858508-89HT0808PYDABG8
Interface - Interface - Specialized - 89HT0808PYDABG8 858508-89HT0808PYDABG8
Manufacturer: Renesas Electronics America Win Source Part Number: 858508-89HT0808PYDAB G8 Series: PCI Express® (PCIe) Features: Signal Retimer Interface 100-FPBGA (9x9) Package: 100-LFBGA Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 100-FPBGA (9x9) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 858508-89HT0808PYDABG8
Series: PCI Express® (PCIe)
Features: Signal Retimer Interface 100-FPBGA (9x9)
Package: 100-LFBGA
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 100-FPBGA (9x9)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001

Buy Now
Interface - Specialized - 89HT0808PYDABG8 - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
89HT0808PYDABG8
Interface - Specialized 89HT0808PYDABG8
IC INTFACE SPECIALIZED 100FPBGA

IC INTFACE SPECIALIZED 100FPBGA

Supplier's Site Datasheet
Specialized 89HT0808PYDABG8
IC INTFACE SPECIALIZED 100FPBGA

IC INTFACE SPECIALIZED 100FPBGA

Supplier's Site
Integrated Circuits (ICs) - Interface - Specialized - 89HT0808PYDABG8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
89HT0808PYDABG8
Integrated Circuits (ICs) - Interface - Specialized 89HT0808PYDABG8
IC INTFACE SPECIALIZED 100FPBGA

IC INTFACE SPECIALIZED 100FPBGA

Supplier's Site
Specialized - 89HT0808PYDABG8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
89HT0808PYDABG8
Specialized 89HT0808PYDABG8
Signal Retimer Interface 100-CABGA (9x9)

Signal Retimer Interface 100-CABGA (9x9)

Buy Now

Technical Specifications

  Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 858508-89HT0808PYDABG8 89HT0808PYDABG8 89HT0808PYDABG8 89HT0808PYDABG8 89HT0808PYDABG8
Product Name Interface - Interface - Specialized - 89HT0808PYDABG8 Interface - Specialized Specialized Integrated Circuits (ICs) - Interface - Specialized Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI32171-C-FM1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
6 suppliers
RF Front End (LNA + PA) - 2312-QPF4006TR7TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-PowerFQFN
Pins 24 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4067M96 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 24-SOIC (0.295\", 7.50mm Width)
View Details
2 suppliers