YOUTAI SEMICONDUCTOR CO., LTD
ADM232AARNZ -- INTEGRATED CIRCUITS (ICS) - INTERFACE - DRIVERS, RECEIVERS, TRANSCEIVERS
Youtai Semiconductor Co., Ltd
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
ADM232AARNZ
Description
SOIC-16 RS232ICS ROHS
-
Shenzhen Shengyu Electronics Technology Limited
-
ODG (Origin Data Global)
Datasheet
Description
SOIC-16 RS232ICS ROHS
Datasheet
Suppliers
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
ADM232AARNZ
Supplier's Site
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
IC Interfaces |
|
Product Number
|
ADM232AARNZ |
ADM232AARNZ |
|
Product Name
|
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers |
Drivers, Receivers, Transceivers |
|
Technology
|
RS232; RS232
|
RS232; RS232
|
|
Device Type
|
Receiver; Sensor Interface
|
Transceiver; Transceiver
|
|
Supply Voltage
|
Other
|
Other; 4.5V ~ 5.5V
|
|
Operating Temperature
|
-40 to 85 C (-40 to 185 F)
|
-40 to 85 C (-40 to 185 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Operating Temperature
-25 to 75 C (-13 to 167 F)
Package Type
DIP; 16-DIP
View Details
7 suppliers
Device Type
Storage Interface
Features
RoHS
Supply Voltage
Other; 24VDC
View Details
Device Type
Line / Bus Driver; Buffer; Buffer, driver
Features
RoHS
Package Type
Sot-25
View Details
Device Type
Sensor Interface
Operating Temperature
-55 to 125 C (-67 to 257 F)
Package Type
16-SOIC (0.154\", 3.90mm Width)
View Details