Renesas Electronics Corporation Interface - Interface - Specialized - 89HPES3T3ZBBCG 89HPES3T3ZBBCG

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 908630-89HPES3T3ZBBC G Series: PRECISE™ Features: Switch Interfacing Interface 144-CABGA (13x13) Package: 144-LBGA Package: Tray Mounting: Surface Mount Part Status: Obsolete Family Name: IDT89HPES3 Categories: Integrated Circuits (ICs) Case / Package: 144-CABGA (13x13) ECCN: 5A991C1 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 160 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 800-3638, 89HPES3T3ZBBCG-ND, IDT89HPES3T3ZBBCG, IDT89HPES3T3ZBBCG-ND
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 908630-89HPES3T3ZBBC G Series: PRECISE™ Features: Switch Interfacing Interface 144-CABGA (13x13) Package: 144-LBGA Package: Tray Mounting: Surface Mount Part Status: Obsolete Family Name: IDT89HPES3 Categories: Integrated Circuits (ICs) Case / Package: 144-CABGA (13x13) ECCN: 5A991C1 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 160 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 800-3638, 89HPES3T3ZBBCG-ND, IDT89HPES3T3ZBBCG, IDT89HPES3T3ZBBCG-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - 89HPES3T3ZBBCG - 908630-89HPES3T3ZBBCG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - 89HPES3T3ZBBCG
908630-89HPES3T3ZBBCG
Interface - Interface - Specialized - 89HPES3T3ZBBCG 908630-89HPES3T3ZBBCG
Manufacturer: Renesas Electronics America Win Source Part Number: 908630-89HPES3T3ZBBC G Series: PRECISE™ Features: Switch Interfacing Interface 144-CABGA (13x13) Package: 144-LBGA Package: Tray Mounting: Surface Mount Part Status: Obsolete Family Name: IDT89HPES3 Categories: Integrated Circuits (ICs) Case / Package: 144-CABGA (13x13) ECCN: 5A991C1 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 160 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 800-3638, 89HPES3T3ZBBCG-ND, IDT89HPES3T3ZBBCG, IDT89HPES3T3ZBBCG-ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 908630-89HPES3T3ZBBCG
Series: PRECISE™
Features: Switch Interfacing Interface 144-CABGA (13x13)
Package: 144-LBGA
Package: Tray
Mounting: Surface Mount
Part Status: Obsolete
Family Name: IDT89HPES3
Categories: Integrated Circuits (ICs)
Case / Package: 144-CABGA (13x13)
ECCN: 5A991C1
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 160
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 800-3638, 89HPES3T3ZBBCG-ND, IDT89HPES3T3ZBBCG, IDT89HPES3T3ZBBCG-ND

Buy Now Datasheet
Specialized - 89HPES3T3ZBBCG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
89HPES3T3ZBBCG
Specialized 89HPES3T3ZBBCG
Switch Interfacing Interface 144-CABGA (13x13)

Switch Interfacing Interface 144-CABGA (13x13)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Specialized - 89HPES3T3ZBBCG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
89HPES3T3ZBBCG
Integrated Circuits (ICs) - Interface - Specialized 89HPES3T3ZBBCG
IC INTFACE SPECIALIZED 144CABGA

IC INTFACE SPECIALIZED 144CABGA

Supplier's Site
Interface - Specialized - 89HPES3T3ZBBCG - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
89HPES3T3ZBBCG
Interface - Specialized 89HPES3T3ZBBCG
IC INTFACE SPECIALIZED 144CABGA

IC INTFACE SPECIALIZED 144CABGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 908630-89HPES3T3ZBBCG 89HPES3T3ZBBCG 89HPES3T3ZBBCG 89HPES3T3ZBBCG
Product Name Interface - Interface - Specialized - 89HPES3T3ZBBCG Specialized Integrated Circuits (ICs) - Interface - Specialized Interface - Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Telecom - 1260817-SI3210M-E-GMR - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.3V~ 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Interface Transceiver IC - 752-A5350CA-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -10 C (14 F)
View Details
6 suppliers
Interface module - 704-5063 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 40 C (-4 to 104 F)
View Details
Line Interface ICs - 1899607 - RS Components, Ltd.
Specs
Device Type Transceiver; Transceiver
Features RoHS
# of Tx 1 #
View Details