Manufacturer: ON Semiconductor
Win Source Part Number: 076699-A5191HRTPG-XT
Packaging: Tube/Rail
Mounting: SMD (SMT)
Data Format: HART
Baud Rates: 1.2k
Categories: Integrated Circuits
Status: Active
Case / Package: 28-PLCC (11.51x11.51)
Supply Voltage - Operating: 3 V to 5 V
Alternative Parts (Cross-Reference): A5191HRTLG-XTD; SD2015B; A5191HRTPG-XTP;
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Modem IC, 1.2Kbps, Single Channel, 3V-5.5V, PLCC Product overview: A5191HRTPG-XTD from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3V, 5.5V, Interface Transceiver IC, Modems - ICs and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 722-A5191HRTPG-XTD can be used for catalog matching and distributor lookup.
Interface - Specialized HART MODEM GREEN
IC HART MODEM CMOS 28PLCC
IC HART MODEM CMOS 28PLCC
1.2k Modem HART 28-PLCC (11.51x11.51)
IC HART MODEM CMOS 28PLCC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 076699-A5191HRTPG-XTD | 722-A5191HRTPG-XTD | A5191HRTPG-XTD | A5191HRTPG-XTD | A5191HRTPG-XTD | A5191HRTPG-XTD | A5191HRTPG-XTD |
| Product Name | Interface - Interface - Modems - ICs and Modules - A5191HRTPG-XTD | 3V 5.5V Interface Transceiver IC | Interface - Specialized | Modems - ICs and Modules | Integrated Circuits (ICs) - Interface - Modems - ICs and Modules | Modems - ICs and Modules | Interface - Modems - ICs and Modules |
| Supply Voltage | Other; 3 V ~ 5 V | Other; 3V ~ 5V | 5V; Other | 5V; Other; 3V ~ 5V | |||
| Package Type | PLCC; 28-PLCC (11.51x11.51) | PLCC | PLCC-28 | 28-LCC (J-Lead) | 28-LCC (J-Lead) | 28-LCC (J-Lead) | |
| Device Type | Transceiver | Sensor Interface | Sensor Interface |