Manufacturer: Renesas Electronics America
Win Source Part Number: 908633-89HPES48H12ZA
Series: PRECISE™
Features: Switch Interfacing Interface 1156-FCBGA (35x35)
Package: 1156-BBGA, FCBGA
Package: Tray
Mounting: Surface Mount
Part Status: Obsolete
Family Name: IDT89HPES48
Categories: Integrated Circuits (ICs)
Case / Package: 1156-FCBGA (35x35)
ECCN: 5A991C1
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: IDT89HPES48H12ZABL, IDT89HPES48H12ZABL-N
Switch Interfacing Interface 1156-FCBGA (35x35)
IC INTFACE SPECIALIZED 1156FCBGA
IC INTFACE SPECIALIZED 1156FCBGA
IC INTFACE SPECIALIZED 1156FCBGA
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 908633-89HPES48H12ZABL | 89HPES48H12ZABL | 89HPES48H12ZABL | 89HPES48H12ZABL | 89HPES48H12ZABL |
| Product Name | Interface - Interface - Specialized - 89HPES48H12ZABL | Specialized | Interface - Specialized | Specialized | Integrated Circuits (ICs) - Interface - Specialized |
| Device Type | Sensor Interface | Sensor Interface | Sensor Interface |