Broadcom Inc. SOIC Interface Transceiver IC ACPL-0820-500E

Description
High Current Line Driver 8-Pin SOIC T/R Product overview: ACPL-0820-500E from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ACPL-0820-500E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
High Current Line Driver 8-Pin SOIC T/R Product overview: ACPL-0820-500E from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ACPL-0820-500E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SOIC Interface Transceiver IC
710-ACPL-0820-500E
SOIC Interface Transceiver IC 710-ACPL-0820-500E
High Current Line Driver 8-Pin SOIC T/R Product overview: ACPL-0820-500E from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ACPL-0820-500E can be used for catalog matching and distributor lookup.

High Current Line Driver 8-Pin SOIC T/R Product overview: ACPL-0820-500E from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ACPL-0820-500E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - ACPL-0820-500E - 039074-ACPL-0820-500E - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ACPL-0820-500E
039074-ACPL-0820-500E
Interface - Interface - Drivers, Receivers, Transceivers - ACPL-0820-500E 039074-ACPL-0820-500E
Manufacturer: Broadcom Limited Win Source Part Number: 039074-ACPL-0820-500 E Packaging: Reel - TR Mounting: SMD (SMT) Number of Drivers/Receivers: 2/0 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SO Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Application Field: Used in Test & Measurement, Industrial

Manufacturer: Broadcom Limited
Win Source Part Number: 039074-ACPL-0820-500E
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Drivers/Receivers: 2/0
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SO
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Application Field: Used in Test & Measurement, Industrial

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - ACPL-0820-500E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
ACPL-0820-500E
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ACPL-0820-500E
IC DRIVER 2/0 8SO

IC DRIVER 2/0 8SO

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 710-ACPL-0820-500E 039074-ACPL-0820-500E ACPL-0820-500E
Product Name SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - ACPL-0820-500E Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Transceiver Receiver Receiver; Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1906230 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS; ESD Protected
View Details
Specs
Technology FCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LV4052DB,112 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-SSOP (0.209\", 5.30mm Width)
View Details