The A5191HRT is a single-chip CMOS modem designed for highway addressable remote transducer (HART) applications. It operates at a half-duplex mode with a data rate of 1200 bits per second using phase continuous frequency shift keying (FSK). The modem integrates essential functions such as modulation, demodulation, receive filtering, carrier detection, and transmit-signal shaping, requiring only a few external passive components. This device supports Bell 202 shift frequencies of 1200 Hz and 2200 Hz and operates within a power supply range of 3.0 V to 5.5 V, making it suitable for low-power applications, including intrinsically safe environments. The A5191HRT is compatible with both 3.3 V and 5 V microcontrollers and requires a 460.8 kHz crystal or ceramic resonator for its internal oscillator. The modem is rated for an industrial temperature range of -40°C to +85°C and is available in multiple package types, including 28-pin PLCC, 32-pin QFN, and 32-pin LQFP. It is also Pb-free, aligning with environmental standards. Applications for the A5191HRT include HART multiplexers, modem interfaces, and 4-20 mA loop-powered transmitters.
Manufacturer: ON Semiconductor
Win Source Part Number: 007717-A5191HRTLG-XT
Packaging: Reel - TR
Mounting: SMD (SMT)
Data Format: HART
Baud Rates: 1.2k
Family Name: A5191HRT
Categories: Integrated Circuits
Status: Active
Case / Package: 32-LQFP (7x7)
Supply Voltage - Operating: 3 V to 5 V
Alternative Parts (Cross-Reference): SD2015B; A5191HRTPG-XTP; A5191HRTPG-XTD;
Introduction Date: June 16, 2008
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
1.2Kbps Hart Modem IC, 1 Driver/1 Receiver, 3-5.5V, LQFP Product overview: A5191HRTLG-XTP from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, Interface Transceiver IC, Modems - ICs and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 722-A5191HRTLG-XTP can be used for catalog matching and distributor lookup.
IC HART MODEM CMOS 32LQFP
IC HART MODEM CMOS 32LQFP
1.2k Modem HART 32-LQFP (7x7)
IC HART MODEM CMOS 32LQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 007717-A5191HRTLG-XTP | 722-A5191HRTLG-XTP | A5191HRTLG-XTP | A5191HRTLG-XTP | A5191HRTLG-XTP | A5191HRTLG-XTP |
| Product Name | Interface - Interface - Modems - ICs and Modules - A5191HRTLG-XTP | 5.5V Interface Transceiver IC | Modems - ICs and Modules | Interface - Modems - ICs and Modules | Modems - ICs and Modules | Integrated Circuits (ICs) - Interface - Modems - ICs and Modules |
| Supply Voltage | Other; 3 V ~ 5 V | Other; 3V ~ 5V | 5V; Other; 3V ~ 5V | 5V; Other | ||
| Package Type | QFP; 32-LQFP (7x7) | LQFP | QFP; 32-LQFP | QFP; 32-LQFP | QFP; LQFP; 32-LQFP | QFP |
| Device Type | Transceiver | Sensor Interface | Sensor Interface |