Renesas Electronics Corporation Interface - Interface - Specialized - 89HPES10T4G2ZBBCG 89HPES10T4G2ZBBCG

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 858501-89HPES10T4G2Z BBCG Series: PRECISE™ Features: Switch Interfacing Interface 324-CABGA (19x19) Package: Tray Package: 324-BGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 324-CABGA (19x19) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 84 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: IDT89HPES10T4G2ZBBCG , IDT89HPES10T4G2ZBBCG -ND
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 858501-89HPES10T4G2Z BBCG Series: PRECISE™ Features: Switch Interfacing Interface 324-CABGA (19x19) Package: Tray Package: 324-BGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 324-CABGA (19x19) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 84 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: IDT89HPES10T4G2ZBBCG , IDT89HPES10T4G2ZBBCG -ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - 89HPES10T4G2ZBBCG - 858501-89HPES10T4G2ZBBCG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - 89HPES10T4G2ZBBCG
858501-89HPES10T4G2ZBBCG
Interface - Interface - Specialized - 89HPES10T4G2ZBBCG 858501-89HPES10T4G2ZBBCG
Manufacturer: Renesas Electronics America Win Source Part Number: 858501-89HPES10T4G2Z BBCG Series: PRECISE™ Features: Switch Interfacing Interface 324-CABGA (19x19) Package: Tray Package: 324-BGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 324-CABGA (19x19) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 84 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: IDT89HPES10T4G2ZBBCG , IDT89HPES10T4G2ZBBCG -ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 858501-89HPES10T4G2ZBBCG
Series: PRECISE™
Features: Switch Interfacing Interface 324-CABGA (19x19)
Package: Tray
Package: 324-BGA
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 324-CABGA (19x19)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 84
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: IDT89HPES10T4G2ZBBCG, IDT89HPES10T4G2ZBBCG-ND

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Specialized - 89HPES10T4G2ZBBCG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
89HPES10T4G2ZBBCG
Integrated Circuits (ICs) - Interface - Specialized 89HPES10T4G2ZBBCG
IC INTFACE SPECIALIZED 324CABGA

IC INTFACE SPECIALIZED 324CABGA

Supplier's Site
Specialized - 89HPES10T4G2ZBBCG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Switch Interfacing Interface 324-CABGA (19x19)

Switch Interfacing Interface 324-CABGA (19x19)

Buy Now Datasheet
Interface - Specialized - 89HPES10T4G2ZBBCG - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
89HPES10T4G2ZBBCG
Interface - Specialized 89HPES10T4G2ZBBCG
IC INTFACE SPECIALIZED 324CABGA

IC INTFACE SPECIALIZED 324CABGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 858501-89HPES10T4G2ZBBCG 89HPES10T4G2ZBBCG 89HPES10T4G2ZBBCG 89HPES10T4G2ZBBCG
Product Name Interface - Interface - Specialized - 89HPES10T4G2ZBBCG Integrated Circuits (ICs) - Interface - Specialized Specialized Interface - Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Display Drivers - A4401KL-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Interface module - 704-5063 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 40 C (-4 to 104 F)
View Details
 - 26LS32BSC - Rochester Electronics
Specs
Technology RS422
Package Type SOIC; SOIC16
View Details
2 suppliers
LVDS Interface Ics - 1906266 - RS Components, Ltd.
Specs
Technology LVDS; LVCMOS
Device Type Deserializer
Features RoHS
View Details