Renesas Electronics Corporation Integrated Circuits (ICs) - Interface - Specialized 89HPES16T4AG2ALGI

Description
Win Source Part Number: 1011892-89HPES16T4AG 2ALGI Category: Integrated Circuits (ICs)>Interface - Specialized Series: PRECISE™ Package: Tray Applications: Switch Interfacing Standard Package: 84 Mounting: SMD (SMT) Interface: PCI Express Voltage - Supply: 3.3V Package / Case: 324-BBGA, FCBGA Supplier Device Package: 324-FCBGA (19x19) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: -800-3955,800-3955,I DT89HPES16T4AG2ALGI- ND,IDT89HPES16T4AG2A LGI,89HPES16T4AG2ALG I-ND Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1011892-89HPES16T4AG 2ALGI Category: Integrated Circuits (ICs)>Interface - Specialized Series: PRECISE™ Package: Tray Applications: Switch Interfacing Standard Package: 84 Mounting: SMD (SMT) Interface: PCI Express Voltage - Supply: 3.3V Package / Case: 324-BBGA, FCBGA Supplier Device Package: 324-FCBGA (19x19) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: -800-3955,800-3955,I DT89HPES16T4AG2ALGI- ND,IDT89HPES16T4AG2A LGI,89HPES16T4AG2ALG I-ND Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Specialized - 1011892-89HPES16T4AG2ALGI - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Specialized
1011892-89HPES16T4AG2ALGI
Integrated Circuits (ICs) - Interface - Specialized 1011892-89HPES16T4AG2ALGI
Win Source Part Number: 1011892-89HPES16T4AG 2ALGI Category: Integrated Circuits (ICs)>Interface - Specialized Series: PRECISE™ Package: Tray Applications: Switch Interfacing Standard Package: 84 Mounting: SMD (SMT) Interface: PCI Express Voltage - Supply: 3.3V Package / Case: 324-BBGA, FCBGA Supplier Device Package: 324-FCBGA (19x19) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: -800-3955,800-3955,I DT89HPES16T4AG2ALGI- ND,IDT89HPES16T4AG2A LGI,89HPES16T4AG2ALG I-ND Product Status: Obsolete

Win Source Part Number: 1011892-89HPES16T4AG2ALGI
Category: Integrated Circuits (ICs)>Interface - Specialized
Series: PRECISE™
Package: Tray
Applications: Switch Interfacing
Standard Package: 84
Mounting: SMD (SMT)
Interface: PCI Express
Voltage - Supply: 3.3V
Package / Case: 324-BBGA, FCBGA
Supplier Device Package: 324-FCBGA (19x19)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: -800-3955,800-3955,IDT89HPES16T4AG2ALGI-ND,IDT89HPES16T4AG2ALGI,89HPES16T4AG2ALGI-ND
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Specialized - 89HPES16T4AG2ALGI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
89HPES16T4AG2ALGI
Integrated Circuits (ICs) - Interface - Specialized 89HPES16T4AG2ALGI
IC INTFACE SPECIALIZED 324FCBGA

IC INTFACE SPECIALIZED 324FCBGA

Supplier's Site
IC INTFACE SPECIALIZED 324FCBGA

IC INTFACE SPECIALIZED 324FCBGA

Supplier's Site Datasheet
Interface - Specialized - 89HPES16T4AG2ALGI - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
89HPES16T4AG2ALGI
Interface - Specialized 89HPES16T4AG2ALGI
IC INTFACE SPECIALIZED 324FCBGA

IC INTFACE SPECIALIZED 324FCBGA

Supplier's Site Datasheet
Specialized - 89HPES16T4AG2ALGI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Switch Interfacing Interface 324-FCBGA (19x19)

Switch Interfacing Interface 324-FCBGA (19x19)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1011892-89HPES16T4AG2ALGI 89HPES16T4AG2ALGI 89HPES16T4AG2ALGI 89HPES16T4AG2ALGI 89HPES16T4AG2ALGI
Product Name Integrated Circuits (ICs) - Interface - Specialized Integrated Circuits (ICs) - Interface - Specialized Specialized Interface - Specialized Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

15V 60V 15mA Interface Transceiver IC - 710-UCN5812EPF - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -20 C (-4 F)
Pins 28 #
View Details
2 suppliers
Interface module - 289-174/790-108 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Multiprotocol Transceivers - 1897934 - RS Components, Ltd.
Specs
Technology RS232; RS422; RS485; Microwire™; Eia/tia-233, eia/tia-485, rs-232, rs-422, rs-485
Device Type Transceiver; UART
Features RoHS
View Details