Skyworks Solutions, Inc. Interface Transceiver IC AAT4295IJS-T1

Description
IC XPNDR SERIAL SC70 Product overview: AAT4295IJS-T1 from Skyworks Solutions, Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-AAT4295IJS-T1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC XPNDR SERIAL SC70 Product overview: AAT4295IJS-T1 from Skyworks Solutions, Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-AAT4295IJS-T1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
749-AAT4295IJS-T1
Interface Transceiver IC 749-AAT4295IJS-T1
IC XPNDR SERIAL SC70 Product overview: AAT4295IJS-T1 from Skyworks Solutions, Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-AAT4295IJS-T1 can be used for catalog matching and distributor lookup.

IC XPNDR SERIAL SC70 Product overview: AAT4295IJS-T1 from Skyworks Solutions, Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-AAT4295IJS-T1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
I/O Expanders - 863-1548-2-ND - DigiKey
Thief River Falls, MN, United States
I/O Expanders
863-1548-2-ND
I/O Expanders 863-1548-2-ND
I/O Expander 3 Serial 8-SC70JW

I/O Expander 3 Serial 8-SC70JW

Buy Now Datasheet
Interface - Interface - I/O Expanders - AAT4295IJS-T1 - 114119-AAT4295IJS-T1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - I/O Expanders - AAT4295IJS-T1
114119-AAT4295IJS-T1
Interface - Interface - I/O Expanders - AAT4295IJS-T1 114119-AAT4295IJS-T1
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 114119-AAT4295IJS-T1 Packaging: Reel - TR Mounting: SMD (SMT) Number of I/O: 3 Interrupt Output: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SC70JW Supply Voltage - Operating: 1.8 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 114119-AAT4295IJS-T1
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of I/O: 3
Interrupt Output: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SC70JW
Supply Voltage - Operating: 1.8 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
I/O Expanders - AAT4295IJS-T1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
I/O Expanders
AAT4295IJS-T1
I/O Expanders AAT4295IJS-T1
I/O Expander 3 Serial 8-SC70JW

I/O Expander 3 Serial 8-SC70JW

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - I-O Expanders - AAT4295IJS-T1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - I-O Expanders
AAT4295IJS-T1
Integrated Circuits (ICs) - Interface - I-O Expanders AAT4295IJS-T1
IC I/O EXPANDER 5CH SC70

IC I/O EXPANDER 5CH SC70

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 749-AAT4295IJS-T1 863-1548-2-ND 114119-AAT4295IJS-T1 AAT4295IJS-T1 AAT4295IJS-T1
Product Name Interface Transceiver IC I/O Expanders Interface - Interface - I/O Expanders - AAT4295IJS-T1 I/O Expanders Integrated Circuits (ICs) - Interface - I-O Expanders
Device Type Transceiver Port / Bus Expander Port / Bus Expander Port / Bus Expander; Sensor Interface
Features RoHS RoHS
Supply Voltage Other; 1.8V ~ 5.5V Other; 1.8V ~ 5.5V Other; 1.8 V ~ 5.5 V Other; 1.8V ~ 5.5V Other
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 752-A5368CA - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
Operating Temperature 0 C (32 F)
Pins 16 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Serial interface - Serial Interface RS-485 - 750-653/000-002 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Controllers - 448-CY7C65620-56LTXITTR-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB
Device Type Line / Bus Controller
Supply Voltage Other; 3.15V ~ 3.45V
View Details
3 suppliers