Manufacturer: Renesas Electronics America
Win Source Part Number: 908632-89HPES3T3ZBBC
Series: PRECISE™
Features: Switch Interfacing Interface 144-CABGA (13x13)
Package: 144-LBGA
Package: Tray
Mounting: Surface Mount
Part Status: Obsolete
Family Name: IDT89HPES3
Categories: Integrated Circuits (ICs)
Case / Package: 144-CABGA (13x13)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 160
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: IDT89HPES3T3ZBBCGI, IDT89HPES3T3ZBBCGI-N
Switch Interfacing Interface 144-CABGA (13x13)
IC INTFACE SPECIALIZED 144CABGA
IC INTFACE SPECIALIZED 144CABGA
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 908632-89HPES3T3ZBBCGI | 89HPES3T3ZBBCGI | 89HPES3T3ZBBCGI | 89HPES3T3ZBBCGI |
| Product Name | Interface - Interface - Specialized - 89HPES3T3ZBBCGI | Specialized | Integrated Circuits (ICs) - Interface - Specialized | Interface - Specialized |
| Device Type | Sensor Interface | Sensor Interface | Sensor Interface |