Broadcom Inc. Interface - Interface - Drivers, Receivers, Transceivers - ACPL-0820-000E ACPL-0820-000E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1011651-ACPL-0820-00 0E Packaging: Tube/Rail Mounting: SMD (SMT) Number of Drivers/Receivers: 2/0 Family Name: ACPL-0820 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SO Supply Voltage - Operating: 4.75 V to 5.25 V Alternative Parts (Cross-Reference): ACPL-0820-500E; Introduction Date: November 01, 2003 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1011651-ACPL-0820-00 0E Packaging: Tube/Rail Mounting: SMD (SMT) Number of Drivers/Receivers: 2/0 Family Name: ACPL-0820 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SO Supply Voltage - Operating: 4.75 V to 5.25 V Alternative Parts (Cross-Reference): ACPL-0820-500E; Introduction Date: November 01, 2003 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ACPL-0820-000E - 1011651-ACPL-0820-000E - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ACPL-0820-000E
1011651-ACPL-0820-000E
Interface - Interface - Drivers, Receivers, Transceivers - ACPL-0820-000E 1011651-ACPL-0820-000E
Manufacturer: Broadcom Limited Win Source Part Number: 1011651-ACPL-0820-00 0E Packaging: Tube/Rail Mounting: SMD (SMT) Number of Drivers/Receivers: 2/0 Family Name: ACPL-0820 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SO Supply Voltage - Operating: 4.75 V to 5.25 V Alternative Parts (Cross-Reference): ACPL-0820-500E; Introduction Date: November 01, 2003 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Broadcom Limited
Win Source Part Number: 1011651-ACPL-0820-000E
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of Drivers/Receivers: 2/0
Family Name: ACPL-0820
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SO
Supply Voltage - Operating: 4.75 V to 5.25 V
Alternative Parts (Cross-Reference): ACPL-0820-500E;
Introduction Date: November 01, 2003
ECCN: EAR99
Country of Origin: Malaysia, Thailand
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-ACPL-0820-000E
Interface Transceiver IC 710-ACPL-0820-000E
Line Driver, 2 Func, 2 Driver, PDSO8, ROHS COMPLIANT, SOP-8 Product overview: ACPL-0820-000E from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ACPL-0820-000E can be used for catalog matching and distributor lookup.

Line Driver, 2 Func, 2 Driver, PDSO8, ROHS COMPLIANT, SOP-8 Product overview: ACPL-0820-000E from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-ACPL-0820-000E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - ACPL-0820-000E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
ACPL-0820-000E
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers ACPL-0820-000E
IC DRIVER 2/0 8SO

IC DRIVER 2/0 8SO

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1011651-ACPL-0820-000E 710-ACPL-0820-000E ACPL-0820-000E
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ACPL-0820-000E Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Receiver Transceiver Receiver; Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1900846 - RS Components, Ltd.
Specs
Technology RS422; RS485
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS; ESD Protected
View Details
Specialized - 34R3430R-4CVR - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers
16-bit D-type registered transceiver; 3-state - 74ALVCH16543DGG,11 - Nexperia B.V.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; +4.6
View Details
Interface Transceiver IC - 702-SI3203-B-GQR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Package Type Tape & Reel
View Details
3 suppliers