onsemi Interface - Interface - Specialized - ADM1024ARU-REEL ADM1024ARU-REEL

Description
Manufacturer: ON Semiconductor Win Source Part Number: 198725-ADM1024ARU-RE EL Packaging: Reel - TR Applications: PC's, PDA's Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 24-TSSOP Supply Voltage - Operating: 2.8 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 198725-ADM1024ARU-RE EL Packaging: Reel - TR Applications: PC's, PDA's Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 24-TSSOP Supply Voltage - Operating: 2.8 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - ADM1024ARU-REEL - 198725-ADM1024ARU-REEL - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - ADM1024ARU-REEL
198725-ADM1024ARU-REEL
Interface - Interface - Specialized - ADM1024ARU-REEL 198725-ADM1024ARU-REEL
Manufacturer: ON Semiconductor Win Source Part Number: 198725-ADM1024ARU-RE EL Packaging: Reel - TR Applications: PC's, PDA's Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 24-TSSOP Supply Voltage - Operating: 2.8 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 198725-ADM1024ARU-REEL
Packaging: Reel - TR
Applications: PC's, PDA's
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 24-TSSOP
Supply Voltage - Operating: 2.8 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
ADM1024ARU-REEL
Integrated Circuits (ICs) - Interface - Specialized ADM1024ARU-REEL
IC INTERFACE SPECIALIZED 24TSSOP

IC INTERFACE SPECIALIZED 24TSSOP

Supplier's Site
Interface - Specialized - ADM1024ARU-REEL - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
ADM1024ARU-REEL
Interface - Specialized ADM1024ARU-REEL
IC INTERFACE SPECIALIZED 24TSSOP

IC INTERFACE SPECIALIZED 24TSSOP

Supplier's Site Datasheet
Specialized - ADM1024ARU-REEL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
ADM1024ARU-REEL
Specialized ADM1024ARU-REEL
PC's, PDA's Interface 24-TSSOP

PC's, PDA's Interface 24-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 198725-ADM1024ARU-REEL ADM1024ARU-REEL ADM1024ARU-REEL ADM1024ARU-REEL
Product Name Interface - Interface - Specialized - ADM1024ARU-REEL Integrated Circuits (ICs) - Interface - Specialized Interface - Specialized Specialized
Supply Voltage Other; 2.8 V ~ 5.5 V Other Other; 2.8V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

 - A89301GESSR - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFN-24
View Details
Interface Transceiver IC - 702-SI3215M-C-FMR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.13V ~ 5.25V
View Details
3 suppliers
 - 26LS34DC - Rochester Electronics
Specs
Technology RS422
Package Type DIP; CDIP; CDIP16
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details