Renesas Electronics Corporation Interface - Interface - Specialized - 89HP0504PZBNRGI 89HP0504PZBNRGI

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 908620-89HP0504PZBNR GI Features: Switch Interfacing Interface 36-VFQFPN (4x7.5) Package: Tray Package: 36-VFQFN Exposed Pad Mounting: Surface Mount Family Name: 89HP0504 Categories: Integrated Circuits (ICs) Case / Package: 36-VFQFPN (4x7.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 364 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: IDT89HP0504PZBNRGI, IDT89HP0504PZBNRGI-N D
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 908620-89HP0504PZBNR GI Features: Switch Interfacing Interface 36-VFQFPN (4x7.5) Package: Tray Package: 36-VFQFN Exposed Pad Mounting: Surface Mount Family Name: 89HP0504 Categories: Integrated Circuits (ICs) Case / Package: 36-VFQFPN (4x7.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 364 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: IDT89HP0504PZBNRGI, IDT89HP0504PZBNRGI-N D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - 89HP0504PZBNRGI - 908620-89HP0504PZBNRGI - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - 89HP0504PZBNRGI
908620-89HP0504PZBNRGI
Interface - Interface - Specialized - 89HP0504PZBNRGI 908620-89HP0504PZBNRGI
Manufacturer: Renesas Electronics America Win Source Part Number: 908620-89HP0504PZBNR GI Features: Switch Interfacing Interface 36-VFQFPN (4x7.5) Package: Tray Package: 36-VFQFN Exposed Pad Mounting: Surface Mount Family Name: 89HP0504 Categories: Integrated Circuits (ICs) Case / Package: 36-VFQFPN (4x7.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 364 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: IDT89HP0504PZBNRGI, IDT89HP0504PZBNRGI-N D

Manufacturer: Renesas Electronics America
Win Source Part Number: 908620-89HP0504PZBNRGI
Features: Switch Interfacing Interface 36-VFQFPN (4x7.5)
Package: Tray
Package: 36-VFQFN Exposed Pad
Mounting: Surface Mount
Family Name: 89HP0504
Categories: Integrated Circuits (ICs)
Case / Package: 36-VFQFPN (4x7.5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 364
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: IDT89HP0504PZBNRGI, IDT89HP0504PZBNRGI-ND

Buy Now Datasheet
Interface - Specialized - 89HP0504PZBNRGI - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
89HP0504PZBNRGI
Interface - Specialized 89HP0504PZBNRGI
IC INTFACE SPECIALIZED 36VFQFPN

IC INTFACE SPECIALIZED 36VFQFPN

Supplier's Site Datasheet
Specialized - 89HP0504PZBNRGI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
89HP0504PZBNRGI
Specialized 89HP0504PZBNRGI
Switch Interfacing Interface 36-VFQFPN (4x7.5)

Switch Interfacing Interface 36-VFQFPN (4x7.5)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Specialized - 89HP0504PZBNRGI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
89HP0504PZBNRGI
Integrated Circuits (ICs) - Interface - Specialized 89HP0504PZBNRGI
IC INTFACE SPECIALIZED 36VFQFPN

IC INTFACE SPECIALIZED 36VFQFPN

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 908620-89HP0504PZBNRGI 89HP0504PZBNRGI 89HP0504PZBNRGI 89HP0504PZBNRGI
Product Name Interface - Interface - Specialized - 89HP0504PZBNRGI Interface - Specialized Specialized Integrated Circuits (ICs) - Interface - Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5358CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Interface Transceiver IC - 702-SI32193-A-FM1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
5 suppliers
Interface - Direct Digital Synthesis (DDS) - AD9953YSV - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 105 C (-40 to 221 F)
Package Type QFP; 48-TQFP Exposed Pad
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details