Manufacturer: ON Semiconductor
Win Source Part Number: 007718-A5191HRTPG-XT
Packaging: Reel - TR
Mounting: SMD (SMT)
Data Format: HART
Baud Rates: 1.2k
Categories: Integrated Circuits
Status: Active
Case / Package: 28-PLCC (11.51x11.51)
Supply Voltage - Operating: 3 V to 5 V
Alternative Parts (Cross-Reference): A5191HRTLG-XTP; SD2015B; A5191HRTPG-XTD;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
1.2Kbps Hart Modem IC, 1 Driver/1 Receiver, 3-5.5V, PLCC Product overview: A5191HRTPG-XTP from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, Interface Transceiver IC, Modems - ICs and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 722-A5191HRTPG-XTP can be used for catalog matching and distributor lookup.
Interface - Specialized HART MODEM PLCC GRN
1.2k Modem HART 28-PLCC (11.51x11.51)
IC HART MODEM CMOS 28PLCC
IC HART MODEM CMOS 28PLCC
IC HART MODEM CMOS 28PLCC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 007718-A5191HRTPG-XTP | 722-A5191HRTPG-XTP | A5191HRTPG-XTP | A5191HRTPG-XTP | A5191HRTPG-XTP | A5191HRTPG-XTP | A5191HRTPG-XTP |
| Product Name | Interface - Interface - Modems - ICs and Modules - A5191HRTPG-XTP | 5.5V Interface Transceiver IC | Interface - Specialized | Modems - ICs and Modules | Modems - ICs and Modules | Interface - Modems - ICs and Modules | Integrated Circuits (ICs) - Interface - Modems - ICs and Modules |
| Supply Voltage | Other; 3 V ~ 5 V | 5V; Other; 3V ~ 5V | Other; 3V ~ 5V | 5V; Other | |||
| Package Type | PLCC; 28-PLCC (11.51x11.51) | PLCC | PLCC-28 | 28-LCC (J-Lead) | 28-LCC (J-Lead) | 28-LCC (J-Lead) | |
| Device Type | Transceiver | Sensor Interface | Sensor Interface |