Renesas Electronics Corporation Interface - Specialized 89HPES12NT3ZBBCGI8

Description
IC INTFACE SPECIALIZED 324CABGA
Description
IC INTFACE SPECIALIZED 324CABGA
Datasheet
Datasheet Summary
Powered by GS/AI

The 89HPES12NT3 is a 12-lane, 3-port PCI Express switch from Quarktwin Technology Ltd., designed for high-performance applications such as servers, storage, and networking. It supports PCI Express Base specification Revision 1.0a and provides an aggregate switching capacity of 48 Gbps (6 GBps) with low latency through its cut-through architecture. The switch features one upstream port, one transparent downstream port, and one non-transparent downstream port, allowing for flexible configurations and efficient I/O connectivity. This device includes non-transparent bridging (NTB) functionality, enabling inter-domain communication in multi-host environments. It supports automatic link width negotiation and static lane reversal, making it adaptable to various configurations. The integrated architecture requires no external components and includes on-chip memory for packet buffering. Reliability features such as end-to-end parity protection and support for hot-swap operations enhance its robustness. The 89HPES12NT3 also incorporates power management capabilities and offers testability features, including a built-in PRBS generator and performance counters. Packaged in a 324-ball BGA format, it is suitable for applications requiring high throughput and low latency with minimal board complexity.

Datasheet Summary
Powered by GS/AI

The 89HPES12NT3 is a 12-lane, 3-port PCI Express switch from Quarktwin Technology Ltd., designed for high-performance applications such as servers, storage, and networking. It supports PCI Express Base specification Revision 1.0a and provides an aggregate switching capacity of 48 Gbps (6 GBps) with low latency through its cut-through architecture. The switch features one upstream port, one transparent downstream port, and one non-transparent downstream port, allowing for flexible configurations and efficient I/O connectivity. This device includes non-transparent bridging (NTB) functionality, enabling inter-domain communication in multi-host environments. It supports automatic link width negotiation and static lane reversal, making it adaptable to various configurations. The integrated architecture requires no external components and includes on-chip memory for packet buffering. Reliability features such as end-to-end parity protection and support for hot-swap operations enhance its robustness. The 89HPES12NT3 also incorporates power management capabilities and offers testability features, including a built-in PRBS generator and performance counters. Packaged in a 324-ball BGA format, it is suitable for applications requiring high throughput and low latency with minimal board complexity.

Suppliers

Company
Product
Description
Supplier Links
Interface - Specialized - 89HPES12NT3ZBBCGI8 - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
89HPES12NT3ZBBCGI8
Interface - Specialized 89HPES12NT3ZBBCGI8
IC INTFACE SPECIALIZED 324CABGA

IC INTFACE SPECIALIZED 324CABGA

Supplier's Site Datasheet
Specialized - 89HPES12NT3ZBBCGI8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Switch Interfacing Interface 324-CABGA (19x19)

Switch Interfacing Interface 324-CABGA (19x19)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Specialized - 89HPES12NT3ZBBCGI8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
89HPES12NT3ZBBCGI8
Integrated Circuits (ICs) - Interface - Specialized 89HPES12NT3ZBBCGI8
IC INTFACE SPECIALIZED 324CABGA

IC INTFACE SPECIALIZED 324CABGA

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 89HPES12NT3ZBBCGI8 89HPES12NT3ZBBCGI8 89HPES12NT3ZBBCGI8
Product Name Interface - Specialized Specialized Integrated Circuits (ICs) - Interface - Specialized
Technology PCI; PCI Express; PCI Express PCI; PCI Express; PCI Express
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Sensor and Detector Interfaces - A5367CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
4 suppliers
 - 26LS34DC - Rochester Electronics
Specs
Technology RS422
Package Type DIP; CDIP; CDIP16
View Details
2 suppliers
Bus buffer/line driver; 3-state - 74AHCT1G125GW-Q10H - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers