Renesas Electronics Corporation Interface - Interface - Specialized - 89HT0808PYBABG 89HT0808PYBABG

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 858507-89HT0808PYBAB G Series: PCI Express® (PCIe) Features: Signal Retimer Interface 100-FPBGA (9x9) Package: Tray Package: 100-LFBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 100-FPBGA (9x9) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 260 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: IDT89HT0808PYBABG, IDT89HT0808PYBABG-ND
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 858507-89HT0808PYBAB G Series: PCI Express® (PCIe) Features: Signal Retimer Interface 100-FPBGA (9x9) Package: Tray Package: 100-LFBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 100-FPBGA (9x9) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 260 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: IDT89HT0808PYBABG, IDT89HT0808PYBABG-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - 89HT0808PYBABG - 858507-89HT0808PYBABG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - 89HT0808PYBABG
858507-89HT0808PYBABG
Interface - Interface - Specialized - 89HT0808PYBABG 858507-89HT0808PYBABG
Manufacturer: Renesas Electronics America Win Source Part Number: 858507-89HT0808PYBAB G Series: PCI Express® (PCIe) Features: Signal Retimer Interface 100-FPBGA (9x9) Package: Tray Package: 100-LFBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 100-FPBGA (9x9) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 260 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: IDT89HT0808PYBABG, IDT89HT0808PYBABG-ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 858507-89HT0808PYBABG
Series: PCI Express® (PCIe)
Features: Signal Retimer Interface 100-FPBGA (9x9)
Package: Tray
Package: 100-LFBGA
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 100-FPBGA (9x9)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 260
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: IDT89HT0808PYBABG, IDT89HT0808PYBABG-ND

Buy Now Datasheet
Interface - Specialized - 89HT0808PYBABG - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
89HT0808PYBABG
Interface - Specialized 89HT0808PYBABG
IC INTFACE SPECIALIZED 100FPBGA

IC INTFACE SPECIALIZED 100FPBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Specialized - 89HT0808PYBABG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
89HT0808PYBABG
Integrated Circuits (ICs) - Interface - Specialized 89HT0808PYBABG
IC INTFACE SPECIALIZED 100FPBGA

IC INTFACE SPECIALIZED 100FPBGA

Supplier's Site
Specialized - 89HT0808PYBABG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
89HT0808PYBABG
Specialized 89HT0808PYBABG
Signal Retimer Interface 100-CABGA (9x9)

Signal Retimer Interface 100-CABGA (9x9)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 858507-89HT0808PYBABG 89HT0808PYBABG 89HT0808PYBABG 89HT0808PYBABG
Product Name Interface - Interface - Specialized - 89HT0808PYBABG Interface - Specialized Integrated Circuits (ICs) - Interface - Specialized Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPB9348TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 40-VFQFN Exposed Pad
Pins 40 #
View Details
Pressure Sensor Interface With Polynomial Compensation And Diagnostics - A17700LESBTR-DO - Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFNL; 24-Pin QFN
Pins 24 #
View Details
7 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-665 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details