Renesas Electronics Corporation Interface - Interface - Specialized - 89HPES5T5ZBBCG 89HPES5T5ZBBCG

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 908637-89HPES5T5ZBBC G Series: PRECISE™ Features: Switch Interfacing Interface 196-CABGA (15x15) Package: 196-BGA Package: Tray Mounting: Surface Mount Part Status: Obsolete Family Name: IDT89HPES5 Categories: Integrated Circuits (ICs) Case / Package: 196-CABGA (15x15) ECCN: 5A991C1 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 126 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 800-2626, IDT89HPES5T5ZBBCG, IDT89HPES5T5ZBBCG-ND
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 908637-89HPES5T5ZBBC G Series: PRECISE™ Features: Switch Interfacing Interface 196-CABGA (15x15) Package: 196-BGA Package: Tray Mounting: Surface Mount Part Status: Obsolete Family Name: IDT89HPES5 Categories: Integrated Circuits (ICs) Case / Package: 196-CABGA (15x15) ECCN: 5A991C1 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 126 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 800-2626, IDT89HPES5T5ZBBCG, IDT89HPES5T5ZBBCG-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - 89HPES5T5ZBBCG - 908637-89HPES5T5ZBBCG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - 89HPES5T5ZBBCG
908637-89HPES5T5ZBBCG
Interface - Interface - Specialized - 89HPES5T5ZBBCG 908637-89HPES5T5ZBBCG
Manufacturer: Renesas Electronics America Win Source Part Number: 908637-89HPES5T5ZBBC G Series: PRECISE™ Features: Switch Interfacing Interface 196-CABGA (15x15) Package: 196-BGA Package: Tray Mounting: Surface Mount Part Status: Obsolete Family Name: IDT89HPES5 Categories: Integrated Circuits (ICs) Case / Package: 196-CABGA (15x15) ECCN: 5A991C1 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 126 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 800-2626, IDT89HPES5T5ZBBCG, IDT89HPES5T5ZBBCG-ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 908637-89HPES5T5ZBBCG
Series: PRECISE™
Features: Switch Interfacing Interface 196-CABGA (15x15)
Package: 196-BGA
Package: Tray
Mounting: Surface Mount
Part Status: Obsolete
Family Name: IDT89HPES5
Categories: Integrated Circuits (ICs)
Case / Package: 196-CABGA (15x15)
ECCN: 5A991C1
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 126
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 800-2626, IDT89HPES5T5ZBBCG, IDT89HPES5T5ZBBCG-ND

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Specialized - 89HPES5T5ZBBCG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
89HPES5T5ZBBCG
Integrated Circuits (ICs) - Interface - Specialized 89HPES5T5ZBBCG
IC INTFACE SPECIALIZED 196CABGA

IC INTFACE SPECIALIZED 196CABGA

Supplier's Site
Specialized - 89HPES5T5ZBBCG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
89HPES5T5ZBBCG
Specialized 89HPES5T5ZBBCG
Switch Interfacing Interface 196-CABGA (15x15)

Switch Interfacing Interface 196-CABGA (15x15)

Buy Now Datasheet
Interface - Specialized - 89HPES5T5ZBBCG - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
89HPES5T5ZBBCG
Interface - Specialized 89HPES5T5ZBBCG
IC INTFACE SPECIALIZED 196CABGA

IC INTFACE SPECIALIZED 196CABGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 908637-89HPES5T5ZBBCG 89HPES5T5ZBBCG 89HPES5T5ZBBCG 89HPES5T5ZBBCG
Product Name Interface - Interface - Specialized - 89HPES5T5ZBBCG Integrated Circuits (ICs) - Interface - Specialized Specialized Interface - Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN55189A Quadruple Line Receiver - 5962-8688802DA - Texas Instruments
Specs
Device Type Receiver
# of Rx 4 #
Data Rate 1000 kbps
View Details
2 suppliers
 - A4931METTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
View Details
Interface adapters - 857-982 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details