Renesas Electronics Corporation Integrated Circuits (ICs) - Interface - Specialized 89HPES12T3G2ZABC

Description
Win Source Part Number: 1377645-89HPES12T3G2 ZABC Category: Integrated Circuits (ICs) - Interface - Specialized Fake Threat In the Open Market: 51 pct. MSL Level: 4 (72 Hours) Mfr: Renesas Electronics America Inc Series: PRECISE™ Package: Tray Product Status: Obsolete Package / Case: 324-BGA Supplier Device Package: 324-CABGA (19x19) Base Product Number: 89HPES12 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: Switch Interfacing REACH Status: REACH Unaffected ECCN: 5A991C1 Voltage - Supply: 3.3V Interface: PCI Express
Request a Quote Datasheet
Description
Win Source Part Number: 1377645-89HPES12T3G2 ZABC Category: Integrated Circuits (ICs) - Interface - Specialized Fake Threat In the Open Market: 51 pct. MSL Level: 4 (72 Hours) Mfr: Renesas Electronics America Inc Series: PRECISE™ Package: Tray Product Status: Obsolete Package / Case: 324-BGA Supplier Device Package: 324-CABGA (19x19) Base Product Number: 89HPES12 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: Switch Interfacing REACH Status: REACH Unaffected ECCN: 5A991C1 Voltage - Supply: 3.3V Interface: PCI Express
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Specialized - 1377645-89HPES12T3G2ZABC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Specialized
1377645-89HPES12T3G2ZABC
Integrated Circuits (ICs) - Interface - Specialized 1377645-89HPES12T3G2ZABC
Win Source Part Number: 1377645-89HPES12T3G2 ZABC Category: Integrated Circuits (ICs) - Interface - Specialized Fake Threat In the Open Market: 51 pct. MSL Level: 4 (72 Hours) Mfr: Renesas Electronics America Inc Series: PRECISE™ Package: Tray Product Status: Obsolete Package / Case: 324-BGA Supplier Device Package: 324-CABGA (19x19) Base Product Number: 89HPES12 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: Switch Interfacing REACH Status: REACH Unaffected ECCN: 5A991C1 Voltage - Supply: 3.3V Interface: PCI Express

Win Source Part Number: 1377645-89HPES12T3G2ZABC
Category: Integrated Circuits (ICs) - Interface - Specialized
Fake Threat In the Open Market: 51 pct.
MSL Level: 4 (72 Hours)
Mfr: Renesas Electronics America Inc
Series: PRECISE™
Package: Tray
Product Status: Obsolete
Package / Case: 324-BGA
Supplier Device Package: 324-CABGA (19x19)
Base Product Number: 89HPES12
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Switch Interfacing
REACH Status: REACH Unaffected
ECCN: 5A991C1
Voltage - Supply: 3.3V
Interface: PCI Express

Buy Now Datasheet
Interface - Specialized - 89HPES12T3G2ZABC - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
89HPES12T3G2ZABC
Interface - Specialized 89HPES12T3G2ZABC
IC INTFACE SPECIALIZED 324CABGA

IC INTFACE SPECIALIZED 324CABGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Specialized - 89HPES12T3G2ZABC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
89HPES12T3G2ZABC
Integrated Circuits (ICs) - Interface - Specialized 89HPES12T3G2ZABC
IC INTFACE SPECIALIZED 324CABGA

IC INTFACE SPECIALIZED 324CABGA

Supplier's Site
Specialized - 89HPES12T3G2ZABC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
89HPES12T3G2ZABC
Specialized 89HPES12T3G2ZABC
Switch Interfacing Interface 324-CABGA (19x19)

Switch Interfacing Interface 324-CABGA (19x19)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1377645-89HPES12T3G2ZABC 89HPES12T3G2ZABC 89HPES12T3G2ZABC 89HPES12T3G2ZABC
Product Name Integrated Circuits (ICs) - Interface - Specialized Interface - Specialized Integrated Circuits (ICs) - Interface - Specialized Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3220-G-FQR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature 0 C (32 F)
View Details
4 suppliers
RF Front End (LNA + PA) - 2312-QPF4588ASRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-QFN Exposed Pad
Pins 24 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN54BCT620A Octal Bus Transceivers With 3-State Outputs - 5962-9075001M2A - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details