Renesas Electronics Corporation Interface - Interface - Specialized - 89HPES3T3ZBBCG8 89HPES3T3ZBBCG8

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 908631-89HPES3T3ZBBC G8 Series: PRECISE™ Features: Switch Interfacing Interface 144-CABGA (13x13) Package: 144-LBGA Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: IDT89HPES3 Categories: Integrated Circuits (ICs) Case / Package: 144-CABGA (13x13) ECCN: 5A991C1 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: IDT89HPES3T3ZBBCG8, IDT89HPES3T3ZBBCG8-N D
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 908631-89HPES3T3ZBBC G8 Series: PRECISE™ Features: Switch Interfacing Interface 144-CABGA (13x13) Package: 144-LBGA Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: IDT89HPES3 Categories: Integrated Circuits (ICs) Case / Package: 144-CABGA (13x13) ECCN: 5A991C1 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: IDT89HPES3T3ZBBCG8, IDT89HPES3T3ZBBCG8-N D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - 89HPES3T3ZBBCG8 - 908631-89HPES3T3ZBBCG8 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - 89HPES3T3ZBBCG8
908631-89HPES3T3ZBBCG8
Interface - Interface - Specialized - 89HPES3T3ZBBCG8 908631-89HPES3T3ZBBCG8
Manufacturer: Renesas Electronics America Win Source Part Number: 908631-89HPES3T3ZBBC G8 Series: PRECISE™ Features: Switch Interfacing Interface 144-CABGA (13x13) Package: 144-LBGA Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: IDT89HPES3 Categories: Integrated Circuits (ICs) Case / Package: 144-CABGA (13x13) ECCN: 5A991C1 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: IDT89HPES3T3ZBBCG8, IDT89HPES3T3ZBBCG8-N D

Manufacturer: Renesas Electronics America
Win Source Part Number: 908631-89HPES3T3ZBBCG8
Series: PRECISE™
Features: Switch Interfacing Interface 144-CABGA (13x13)
Package: 144-LBGA
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: IDT89HPES3
Categories: Integrated Circuits (ICs)
Case / Package: 144-CABGA (13x13)
ECCN: 5A991C1
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: IDT89HPES3T3ZBBCG8, IDT89HPES3T3ZBBCG8-ND

Buy Now Datasheet
Specialized 89HPES3T3ZBBCG8
IC INTFACE SPECIALIZED 144CABGA

IC INTFACE SPECIALIZED 144CABGA

Supplier's Site Datasheet
Specialized - 89HPES3T3ZBBCG8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
89HPES3T3ZBBCG8
Specialized 89HPES3T3ZBBCG8
Switch Interfacing Interface 144-CABGA (13x13)

Switch Interfacing Interface 144-CABGA (13x13)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Specialized - 89HPES3T3ZBBCG8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
89HPES3T3ZBBCG8
Integrated Circuits (ICs) - Interface - Specialized 89HPES3T3ZBBCG8
IC INTFACE SPECIALIZED 144CABGA

IC INTFACE SPECIALIZED 144CABGA

Supplier's Site
Interface - Specialized - 89HPES3T3ZBBCG8 - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
89HPES3T3ZBBCG8
Interface - Specialized 89HPES3T3ZBBCG8
IC INTFACE SPECIALIZED 144CABGA

IC INTFACE SPECIALIZED 144CABGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 908631-89HPES3T3ZBBCG8 89HPES3T3ZBBCG8 89HPES3T3ZBBCG8 89HPES3T3ZBBCG8 89HPES3T3ZBBCG8
Product Name Interface - Interface - Specialized - 89HPES3T3ZBBCG8 Specialized Specialized Integrated Circuits (ICs) - Interface - Specialized Interface - Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Multiprotocol Transceivers - 1897934 - RS Components, Ltd.
Specs
Technology RS232; RS422; RS485; Microwire™; Eia/tia-233, eia/tia-485, rs-232, rs-422, rs-485
Device Type Transceiver; UART
Features RoHS
View Details
Interface - Interface - Sensor and Detector Interfaces - A5303SLETR-T - 1134703-A5303SLETR-T - Win Source Electronics
Specs
Operating Temperature -20 to 85 C (-4 to 185 F)
Package Type SSOP
View Details
7 suppliers
Interface - Interface - Modems - ICs and Modules - SI2404-D-FT - 933426-SI2404-D-FT - Win Source Electronics
Specs
Package Type SOP; SSOP; TSSOP; 24-TSSOP
View Details
5 suppliers
Distance and angle measurement - Digital Impulse Interface - 753-635 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details