Renesas Electronics Corporation Interface - Interface - Signal Buffers, Repeaters, Splitters - 89HP0604SZBNRG8 89HP0604SZBNRG8

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 908623-89HP0604SZBNR G8 Features: Buffer, ReDriver 4 Channel 6Gbps 36-VFQFPN (4x7.5) Package: Reel - TR Package: 36-VFQFN Exposed Pad Mounting: Surface Mount Family Name: 89HP0604 Categories: Integrated Circuits (ICs) Case / Package: 36-VFQFPN (4x7.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 4500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: IDT89HP0604SZBNRG8, IDT89HP0604SZBNRG8-N D
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 908623-89HP0604SZBNR G8 Features: Buffer, ReDriver 4 Channel 6Gbps 36-VFQFPN (4x7.5) Package: Reel - TR Package: 36-VFQFN Exposed Pad Mounting: Surface Mount Family Name: 89HP0604 Categories: Integrated Circuits (ICs) Case / Package: 36-VFQFPN (4x7.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 4500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: IDT89HP0604SZBNRG8, IDT89HP0604SZBNRG8-N D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Signal Buffers, Repeaters, Splitters - 89HP0604SZBNRG8 - 908623-89HP0604SZBNRG8 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - 89HP0604SZBNRG8
908623-89HP0604SZBNRG8
Interface - Interface - Signal Buffers, Repeaters, Splitters - 89HP0604SZBNRG8 908623-89HP0604SZBNRG8
Manufacturer: Renesas Electronics America Win Source Part Number: 908623-89HP0604SZBNR G8 Features: Buffer, ReDriver 4 Channel 6Gbps 36-VFQFPN (4x7.5) Package: Reel - TR Package: 36-VFQFN Exposed Pad Mounting: Surface Mount Family Name: 89HP0604 Categories: Integrated Circuits (ICs) Case / Package: 36-VFQFPN (4x7.5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 4500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: IDT89HP0604SZBNRG8, IDT89HP0604SZBNRG8-N D

Manufacturer: Renesas Electronics America
Win Source Part Number: 908623-89HP0604SZBNRG8
Features: Buffer, ReDriver 4 Channel 6Gbps 36-VFQFPN (4x7.5)
Package: Reel - TR
Package: 36-VFQFN Exposed Pad
Mounting: Surface Mount
Family Name: 89HP0604
Categories: Integrated Circuits (ICs)
Case / Package: 36-VFQFPN (4x7.5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 4500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: IDT89HP0604SZBNRG8, IDT89HP0604SZBNRG8-ND

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
756-89HP0604SZBNRG8
Interface Transceiver IC 756-89HP0604SZBNRG8
IC REDRIVER SAS/SATA 36VFQFPN Product overview: 89HP0604SZBNRG8 from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-89HP0604SZBNRG8 can be used for catalog matching and distributor lookup.

IC REDRIVER SAS/SATA 36VFQFPN Product overview: 89HP0604SZBNRG8 from Renesas Electronics Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-89HP0604SZBNRG8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters - 89HP0604SZBNRG8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
89HP0604SZBNRG8
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters 89HP0604SZBNRG8
IC REDRIVER SAS/SATA 36VFQFPN

IC REDRIVER SAS/SATA 36VFQFPN

Supplier's Site
Signal Buffers, Repeaters, Splitters - 89HP0604SZBNRG8 - ODG (Origin Data Global)
Shenzhen, China
Signal Buffers, Repeaters, Splitters
89HP0604SZBNRG8
Signal Buffers, Repeaters, Splitters 89HP0604SZBNRG8
IC REDRIVER SAS/SATA 36VFQFPN

IC REDRIVER SAS/SATA 36VFQFPN

Supplier's Site Datasheet
Signal Buffers, Repeaters, Splitters - 89HP0604SZBNRG8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
89HP0604SZBNRG8
Signal Buffers, Repeaters, Splitters 89HP0604SZBNRG8
Buffer, ReDriver 4 Channel 6Gbps 36-VFQFPN (4x7.5)

Buffer, ReDriver 4 Channel 6Gbps 36-VFQFPN (4x7.5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 908623-89HP0604SZBNRG8 756-89HP0604SZBNRG8 89HP0604SZBNRG8 89HP0604SZBNRG8 89HP0604SZBNRG8
Product Name Interface - Interface - Signal Buffers, Repeaters, Splitters - 89HP0604SZBNRG8 Interface Transceiver IC Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters
Device Type Buffer Transceiver Sensor Interface; Buffer Buffer; Buffer, ReDriver Buffer
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - A6259KA - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Interface - Interface - Specialized - PEB2255H-V13 - 791666-PEB2255H-V13 - Win Source Electronics
Specs
Supply Voltage Other; 4.75 V ~ 5.25 V
View Details
4 suppliers
Interface module - 289-445 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4288SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-VFQFN Exposed Pad
Pins 24 #
View Details