Modem IC, 1.2Kbps, 5V, LQFP, Surface Mount Product overview: A5191HRTLG-XTD from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SMD, 5V, Interface Transceiver IC, Modems - ICs and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 722-A5191HRTLG-XTD can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 086865-A5191HRTLG-XT
Packaging: Tube/Rail
Mounting: SMD (SMT)
Data Format: HART
Baud Rates: 1.2k
Family Name: A5191HRT
Categories: Integrated Circuits
Status: Active
Case / Package: 32-LQFP (7x7)
Supply Voltage - Operating: 3 V to 5 V
Alternative Parts (Cross-Reference): SD2015B; A5191HRTPG-XTD; A5191HRTPG-XTP;
Introduction Date: June 16, 2008
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing, Communications & Networking
1.2k Modem HART 32-LQFP (7x7)
Interface - Specialized HART MODEM GREEN
IC HART MODEM CMOS 32LQFP
IC HART MODEM CMOS 32LQFP
IC HART MODEM CMOS 32LQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 722-A5191HRTLG-XTD | 086865-A5191HRTLG-XTD | A5191HRTLG-XTD | A5191HRTLG-XTD | A5191HRTLG-XTD | A5191HRTLG-XTD | A5191HRTLG-XTD |
| Product Name | SMD 5V Interface Transceiver IC | Interface - Interface - Modems - ICs and Modules - A5191HRTLG-XTD | Modems - ICs and Modules | Interface - Specialized | Interface - Modems - ICs and Modules | Modems - ICs and Modules | Integrated Circuits (ICs) - Interface - Modems - ICs and Modules |
| Device Type | Transceiver | Sensor Interface | Sensor Interface | ||||
| Features | RoHS | RoHS | RoHS | ||||
| Data Rate | 1.2 kbps |