Renesas Electronics Corporation Interface - Interface - Specialized - 89HPES8T5AZBBCGI 89HPES8T5AZBBCGI

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 908640-89HPES8T5AZBB CGI Series: PRECISE™ Features: Switch Interfacing Interface 196-CABGA (15x15) Package: 196-BGA Package: Tray Mounting: Surface Mount Part Status: Obsolete Family Name: IDT89HPES8 Categories: Integrated Circuits (ICs) Case / Package: 196-CABGA (15x15) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 126 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: IDT89HPES8T5AZBBCGI, IDT89HPES8T5AZBBCGI- ND
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 908640-89HPES8T5AZBB CGI Series: PRECISE™ Features: Switch Interfacing Interface 196-CABGA (15x15) Package: 196-BGA Package: Tray Mounting: Surface Mount Part Status: Obsolete Family Name: IDT89HPES8 Categories: Integrated Circuits (ICs) Case / Package: 196-CABGA (15x15) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 126 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: IDT89HPES8T5AZBBCGI, IDT89HPES8T5AZBBCGI- ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - 89HPES8T5AZBBCGI - 908640-89HPES8T5AZBBCGI - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - 89HPES8T5AZBBCGI
908640-89HPES8T5AZBBCGI
Interface - Interface - Specialized - 89HPES8T5AZBBCGI 908640-89HPES8T5AZBBCGI
Manufacturer: Renesas Electronics America Win Source Part Number: 908640-89HPES8T5AZBB CGI Series: PRECISE™ Features: Switch Interfacing Interface 196-CABGA (15x15) Package: 196-BGA Package: Tray Mounting: Surface Mount Part Status: Obsolete Family Name: IDT89HPES8 Categories: Integrated Circuits (ICs) Case / Package: 196-CABGA (15x15) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 126 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: IDT89HPES8T5AZBBCGI, IDT89HPES8T5AZBBCGI- ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 908640-89HPES8T5AZBBCGI
Series: PRECISE™
Features: Switch Interfacing Interface 196-CABGA (15x15)
Package: 196-BGA
Package: Tray
Mounting: Surface Mount
Part Status: Obsolete
Family Name: IDT89HPES8
Categories: Integrated Circuits (ICs)
Case / Package: 196-CABGA (15x15)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 126
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: IDT89HPES8T5AZBBCGI, IDT89HPES8T5AZBBCGI-ND

Buy Now Datasheet
Interface - Specialized - 89HPES8T5AZBBCGI - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
89HPES8T5AZBBCGI
Interface - Specialized 89HPES8T5AZBBCGI
IC INTFACE SPECIALIZED 196CABGA

IC INTFACE SPECIALIZED 196CABGA

Supplier's Site Datasheet
Specialized 89HPES8T5AZBBCGI
IC INTFACE SPECIALIZED 196CABGA

IC INTFACE SPECIALIZED 196CABGA

Supplier's Site Datasheet
Specialized - 89HPES8T5AZBBCGI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
89HPES8T5AZBBCGI
Specialized 89HPES8T5AZBBCGI
Switch Interfacing Interface 196-CABGA (15x15)

Switch Interfacing Interface 196-CABGA (15x15)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Specialized - 89HPES8T5AZBBCGI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
89HPES8T5AZBBCGI
Integrated Circuits (ICs) - Interface - Specialized 89HPES8T5AZBBCGI
IC INTFACE SPECIALIZED 196CABGA

IC INTFACE SPECIALIZED 196CABGA

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 908640-89HPES8T5AZBBCGI 89HPES8T5AZBBCGI 89HPES8T5AZBBCGI 89HPES8T5AZBBCGI 89HPES8T5AZBBCGI
Product Name Interface - Interface - Specialized - 89HPES8T5AZBBCGI Interface - Specialized Specialized Specialized Integrated Circuits (ICs) - Interface - Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Pressure Sensor Interface With Polynomial Compensation And Diagnostics - A17700LESBTR-DO - Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFNL; 24-Pin QFN
Pins 24 #
View Details
7 suppliers
Interface - Sensor and Detector Interfaces - AD9943KCP - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LVC1G53GT,115 - 1009288-74LVC1G53GT,115 - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 8-XSON, SOT833-1 (1.95x1)
View Details
2 suppliers