Renesas Electronics Corporation Interface - Interface - Specialized - 89HT0816PYDBCGI8 89HT0816PYDBCGI8

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 858511-89HT0816PYDBC GI8 Features: Signal Retimer Interface 196-CABGA (15x15) Package: Reel - TR Package: 196-BGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 196-CABGA (15x15) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 858511-89HT0816PYDBC GI8 Features: Signal Retimer Interface 196-CABGA (15x15) Package: Reel - TR Package: 196-BGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 196-CABGA (15x15) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - 89HT0816PYDBCGI8 - 858511-89HT0816PYDBCGI8 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - 89HT0816PYDBCGI8
858511-89HT0816PYDBCGI8
Interface - Interface - Specialized - 89HT0816PYDBCGI8 858511-89HT0816PYDBCGI8
Manufacturer: Renesas Electronics America Win Source Part Number: 858511-89HT0816PYDBC GI8 Features: Signal Retimer Interface 196-CABGA (15x15) Package: Reel - TR Package: 196-BGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 196-CABGA (15x15) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 858511-89HT0816PYDBCGI8
Features: Signal Retimer Interface 196-CABGA (15x15)
Package: Reel - TR
Package: 196-BGA
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 196-CABGA (15x15)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001

Buy Now
Specialized 89HT0816PYDBCGI8
IC INTFACE SPECIALIZED 196CABGA

IC INTFACE SPECIALIZED 196CABGA

Supplier's Site
Integrated Circuits (ICs) - Interface - Specialized - 89HT0816PYDBCGI8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
89HT0816PYDBCGI8
Integrated Circuits (ICs) - Interface - Specialized 89HT0816PYDBCGI8
IC INTFACE SPECIALIZED 196CABGA

IC INTFACE SPECIALIZED 196CABGA

Supplier's Site
Interface - Specialized - 89HT0816PYDBCGI8 - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
89HT0816PYDBCGI8
Interface - Specialized 89HT0816PYDBCGI8
IC INTFACE SPECIALIZED 196CABGA

IC INTFACE SPECIALIZED 196CABGA

Supplier's Site Datasheet
IC INTFACE SPECIALIZED 196CABGA - 668-89HT0816PYDBCGI8 - Utmel Electronic Limited
Hong Kong, China
IC INTFACE SPECIALIZED 196CABGA
668-89HT0816PYDBCGI8
IC INTFACE SPECIALIZED 196CABGA 668-89HT0816PYDBCGI8
IC INTFACE SPECIALIZED 196CABGA

IC INTFACE SPECIALIZED 196CABGA

Supplier's Site
Specialized - 89HT0816PYDBCGI8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
89HT0816PYDBCGI8
Specialized 89HT0816PYDBCGI8
Signal Retimer Interface 196-CABGA (15x15)

Signal Retimer Interface 196-CABGA (15x15)

Buy Now

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 858511-89HT0816PYDBCGI8 89HT0816PYDBCGI8 89HT0816PYDBCGI8 89HT0816PYDBCGI8 668-89HT0816PYDBCGI8 89HT0816PYDBCGI8
Product Name Interface - Interface - Specialized - 89HT0816PYDBCGI8 Specialized Integrated Circuits (ICs) - Interface - Specialized Interface - Specialized IC INTFACE SPECIALIZED 196CABGA Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

 - A4915METTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type LCC28
View Details
Interface module - 289-402 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 1.2V ~ 3.6V
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1345642-D24066QM96G4Q1 - Win Source Electronics
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC
View Details
2 suppliers