Renesas Electronics Corporation Interface - Interface - Specialized - 89HPES4T4G2ZCALG8 89HPES4T4G2ZCALG8

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 908635-89HPES4T4G2ZC ALG8 Series: PRECISE™ Features: Switch Interfacing Interface 324-FCBGA (19x19) Package: 324-BBGA, FCBGA Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: IDT89HPES4 Categories: Integrated Circuits (ICs) Case / Package: 324-FCBGA (19x19) ECCN: 5A991C1 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 750 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: IDT89HPES4T4G2ZCALG8 , IDT89HPES4T4G2ZCALG8 -ND
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 908635-89HPES4T4G2ZC ALG8 Series: PRECISE™ Features: Switch Interfacing Interface 324-FCBGA (19x19) Package: 324-BBGA, FCBGA Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: IDT89HPES4 Categories: Integrated Circuits (ICs) Case / Package: 324-FCBGA (19x19) ECCN: 5A991C1 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 750 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: IDT89HPES4T4G2ZCALG8 , IDT89HPES4T4G2ZCALG8 -ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - 89HPES4T4G2ZCALG8 - 908635-89HPES4T4G2ZCALG8 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - 89HPES4T4G2ZCALG8
908635-89HPES4T4G2ZCALG8
Interface - Interface - Specialized - 89HPES4T4G2ZCALG8 908635-89HPES4T4G2ZCALG8
Manufacturer: Renesas Electronics America Win Source Part Number: 908635-89HPES4T4G2ZC ALG8 Series: PRECISE™ Features: Switch Interfacing Interface 324-FCBGA (19x19) Package: 324-BBGA, FCBGA Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: IDT89HPES4 Categories: Integrated Circuits (ICs) Case / Package: 324-FCBGA (19x19) ECCN: 5A991C1 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 750 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: IDT89HPES4T4G2ZCALG8 , IDT89HPES4T4G2ZCALG8 -ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 908635-89HPES4T4G2ZCALG8
Series: PRECISE™
Features: Switch Interfacing Interface 324-FCBGA (19x19)
Package: 324-BBGA, FCBGA
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: IDT89HPES4
Categories: Integrated Circuits (ICs)
Case / Package: 324-FCBGA (19x19)
ECCN: 5A991C1
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 750
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: IDT89HPES4T4G2ZCALG8, IDT89HPES4T4G2ZCALG8-ND

Buy Now Datasheet
Specialized - 89HPES4T4G2ZCALG8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Switch Interfacing Interface 324-FCBGA (19x19)

Switch Interfacing Interface 324-FCBGA (19x19)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Specialized - 89HPES4T4G2ZCALG8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
89HPES4T4G2ZCALG8
Integrated Circuits (ICs) - Interface - Specialized 89HPES4T4G2ZCALG8
IC INTFACE SPECIALIZED 324FCBGA

IC INTFACE SPECIALIZED 324FCBGA

Supplier's Site
Interface - Specialized - 89HPES4T4G2ZCALG8 - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
89HPES4T4G2ZCALG8
Interface - Specialized 89HPES4T4G2ZCALG8
IC INTFACE SPECIALIZED 324FCBGA

IC INTFACE SPECIALIZED 324FCBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 908635-89HPES4T4G2ZCALG8 89HPES4T4G2ZCALG8 89HPES4T4G2ZCALG8 89HPES4T4G2ZCALG8
Product Name Interface - Interface - Specialized - 89HPES4T4G2ZCALG8 Specialized Integrated Circuits (ICs) - Interface - Specialized Interface - Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 722-SI2438-A-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Package Type Tape & Reel (TR)
View Details
5 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 983944-CD74HCT4051QM96Q1 - Win Source Electronics
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC
View Details
2 suppliers