Renesas Electronics Corporation Integrated Circuits (ICs) - Interface - Specialized 89HMPEB383ZBEMG

Description
Win Source Part Number: 1029136-89HMPEB383ZB EMG Category: Integrated Circuits (ICs)>Interface - Specialized Package: Tray Standard Package: 90 ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: IDT89HMPEB383ZBEMG-N D,IDT89HMPEB383ZBEMG Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1029136-89HMPEB383ZB EMG Category: Integrated Circuits (ICs)>Interface - Specialized Package: Tray Standard Package: 90 ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: IDT89HMPEB383ZBEMG-N D,IDT89HMPEB383ZBEMG Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Specialized - 1029136-89HMPEB383ZBEMG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Specialized
1029136-89HMPEB383ZBEMG
Integrated Circuits (ICs) - Interface - Specialized 1029136-89HMPEB383ZBEMG
Win Source Part Number: 1029136-89HMPEB383ZB EMG Category: Integrated Circuits (ICs)>Interface - Specialized Package: Tray Standard Package: 90 ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: IDT89HMPEB383ZBEMG-N D,IDT89HMPEB383ZBEMG Product Status: Obsolete

Win Source Part Number: 1029136-89HMPEB383ZBEMG
Category: Integrated Circuits (ICs)>Interface - Specialized
Package: Tray
Standard Package: 90
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: IDT89HMPEB383ZBEMG-ND,IDT89HMPEB383ZBEMG
Product Status: Obsolete

Buy Now
Specialized - 89HMPEB383ZBEMG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
89HMPEB383ZBEMG
Specialized 89HMPEB383ZBEMG
Interface

Interface

Buy Now
Integrated Circuits (ICs) - Interface - Specialized - 89HMPEB383ZBEMG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
89HMPEB383ZBEMG
Integrated Circuits (ICs) - Interface - Specialized 89HMPEB383ZBEMG
IC INTERFACE SPECIALIZED 128QFP

IC INTERFACE SPECIALIZED 128QFP

Supplier's Site
Interface - Specialized - 89HMPEB383ZBEMG - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
89HMPEB383ZBEMG
Interface - Specialized 89HMPEB383ZBEMG
IC INTERFACE SPECIALIZED 128QFP

IC INTERFACE SPECIALIZED 128QFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1029136-89HMPEB383ZBEMG 89HMPEB383ZBEMG 89HMPEB383ZBEMG 89HMPEB383ZBEMG
Product Name Integrated Circuits (ICs) - Interface - Specialized Specialized Integrated Circuits (ICs) - Interface - Specialized Interface - Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - AD9895KBCZ - 910100-AD9895KBCZ - Win Source Electronics
Specs
Operating Temperature -20 to 85 C (-4 to 185 F)
Package Type BGA; 64-CSPBGA (9x9)
View Details
2 suppliers
Line Interface ICs - 1900846P - RS Components, Ltd.
Specs
Technology RS422; RS485
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS; ESD Protected
View Details
Interface Transceiver IC - 722-SI2401-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tape & Reel (TR)
View Details
5 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4051PWTG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details