Renesas Electronics Corporation Interface - Specialized 89HP0504PZBABG

Description
IC INTFACE SPECIALIZED 100CABGA
Description
IC INTFACE SPECIALIZED 100CABGA
Datasheet
Datasheet Summary
Powered by GS/AI

The 89HP0504PZBABG is a 5Gbps PCIe® Repeater from Quarktwin Technology Ltd. designed to enhance signal integrity in high-speed data applications. It features four data channels, each capable of processing 5Gbps transmission rates, and incorporates IDT EyeBoost,Ñ¢ technology to compensate for cable and board trace attenuation as well as ISI jitter. This device supports PCIe Gen1 and Gen2 protocols and includes programmable receiver equalization up to 24dB, programmable transmitter swing, and de-emphasis, allowing for application-specific optimization. The repeater is suitable for various applications, including blade servers, rack servers, PCIe instrumentation, and storage systems. It minimizes power consumption, consuming less than 40mW in full shutdown mode, and extends maximum cable lengths to over 8 meters and trace lengths over 48 inches. The device is packaged in a 36-pin QFN format, making it compact for integration into various designs.

Datasheet Summary
Powered by GS/AI

The 89HP0504PZBABG is a 5Gbps PCIe® Repeater from Quarktwin Technology Ltd. designed to enhance signal integrity in high-speed data applications. It features four data channels, each capable of processing 5Gbps transmission rates, and incorporates IDT EyeBoost,Ñ¢ technology to compensate for cable and board trace attenuation as well as ISI jitter. This device supports PCIe Gen1 and Gen2 protocols and includes programmable receiver equalization up to 24dB, programmable transmitter swing, and de-emphasis, allowing for application-specific optimization. The repeater is suitable for various applications, including blade servers, rack servers, PCIe instrumentation, and storage systems. It minimizes power consumption, consuming less than 40mW in full shutdown mode, and extends maximum cable lengths to over 8 meters and trace lengths over 48 inches. The device is packaged in a 36-pin QFN format, making it compact for integration into various designs.

Suppliers

Company
Product
Description
Supplier Links
Interface - Specialized - 89HP0504PZBABG - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
89HP0504PZBABG
Interface - Specialized 89HP0504PZBABG
IC INTFACE SPECIALIZED 100CABGA

IC INTFACE SPECIALIZED 100CABGA

Supplier's Site Datasheet
Specialized - 89HP0504PZBABG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
89HP0504PZBABG
Specialized 89HP0504PZBABG
Switch Interfacing Interface 100-CABGA (9x9)

Switch Interfacing Interface 100-CABGA (9x9)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Specialized - 89HP0504PZBABG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
89HP0504PZBABG
Integrated Circuits (ICs) - Interface - Specialized 89HP0504PZBABG
IC INTFACE SPECIALIZED 100CABGA

IC INTFACE SPECIALIZED 100CABGA

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 89HP0504PZBABG 89HP0504PZBABG 89HP0504PZBABG
Product Name Interface - Specialized Specialized Integrated Circuits (ICs) - Interface - Specialized
Technology PCI; PCI Express; PCI Express PCI; PCI Express; PCI Express
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4973SBT - 1029826-A4973SBT - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -20 C (-4 F)
View Details
Modems - ICs and Modules - SI2493-D-GTR - Quarktwin Technology Ltd.
Specs
Features RoHS
Supply Voltage 3.6V; Other; 3V ~ 3.6V
Package Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
View Details
3 suppliers
Interface - Sensor and Detector Interfaces - AD9943KCPZ - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details