Renesas Electronics Corporation Integrated Circuits (ICs) - Interface - Specialized 89HPES24N3AZCBXG

Description
Win Source Part Number: 1041488-89HPES24N3AZ CBXG Category: Integrated Circuits (ICs)>Interface - Specialized Series: PRECISE™ Package: Tray Applications: Switch Interfacing Standard Package: 40 Mounting: SMD (SMT) Interface: PCI Express Voltage - Supply: 3.3V Package / Case: 420-LBGA Supplier Device Package: 420-SBGA (27x27) ECCN: 5A991C1 Fake Threat In the Open Market: 67 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: IDT89HPES24N3AZCBXG- ND,IDT89HPES24N3AZCB XG Base Product Number: 89HPES24 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1041488-89HPES24N3AZ CBXG Category: Integrated Circuits (ICs)>Interface - Specialized Series: PRECISE™ Package: Tray Applications: Switch Interfacing Standard Package: 40 Mounting: SMD (SMT) Interface: PCI Express Voltage - Supply: 3.3V Package / Case: 420-LBGA Supplier Device Package: 420-SBGA (27x27) ECCN: 5A991C1 Fake Threat In the Open Market: 67 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: IDT89HPES24N3AZCBXG- ND,IDT89HPES24N3AZCB XG Base Product Number: 89HPES24 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Specialized - 1041488-89HPES24N3AZCBXG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Specialized
1041488-89HPES24N3AZCBXG
Integrated Circuits (ICs) - Interface - Specialized 1041488-89HPES24N3AZCBXG
Win Source Part Number: 1041488-89HPES24N3AZ CBXG Category: Integrated Circuits (ICs)>Interface - Specialized Series: PRECISE™ Package: Tray Applications: Switch Interfacing Standard Package: 40 Mounting: SMD (SMT) Interface: PCI Express Voltage - Supply: 3.3V Package / Case: 420-LBGA Supplier Device Package: 420-SBGA (27x27) ECCN: 5A991C1 Fake Threat In the Open Market: 67 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Renesas Electronics America Inc Other Names: IDT89HPES24N3AZCBXG- ND,IDT89HPES24N3AZCB XG Base Product Number: 89HPES24 Product Status: Obsolete

Win Source Part Number: 1041488-89HPES24N3AZCBXG
Category: Integrated Circuits (ICs)>Interface - Specialized
Series: PRECISE™
Package: Tray
Applications: Switch Interfacing
Standard Package: 40
Mounting: SMD (SMT)
Interface: PCI Express
Voltage - Supply: 3.3V
Package / Case: 420-LBGA
Supplier Device Package: 420-SBGA (27x27)
ECCN: 5A991C1
Fake Threat In the Open Market: 67 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: IDT89HPES24N3AZCBXG-ND,IDT89HPES24N3AZCBXG
Base Product Number: 89HPES24
Product Status: Obsolete

Buy Now Datasheet
Specialized - 89HPES24N3AZCBXG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
89HPES24N3AZCBXG
Specialized 89HPES24N3AZCBXG
Switch Interfacing Interface 420-SBGA (27x27)

Switch Interfacing Interface 420-SBGA (27x27)

Buy Now Datasheet
Interface - Specialized - 89HPES24N3AZCBXG - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
89HPES24N3AZCBXG
Interface - Specialized 89HPES24N3AZCBXG
IC INTFACE SPECIALIZED 420SBGA

IC INTFACE SPECIALIZED 420SBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Specialized - 89HPES24N3AZCBXG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
89HPES24N3AZCBXG
Integrated Circuits (ICs) - Interface - Specialized 89HPES24N3AZCBXG
IC INTFACE SPECIALIZED 420SBGA

IC INTFACE SPECIALIZED 420SBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1041488-89HPES24N3AZCBXG 89HPES24N3AZCBXG 89HPES24N3AZCBXG 89HPES24N3AZCBXG
Product Name Integrated Circuits (ICs) - Interface - Specialized Specialized Interface - Specialized Integrated Circuits (ICs) - Interface - Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 2060257 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Supply Voltage Other; 5.5 v
Package Type Sot-26
View Details
Interface - Interface - Sensor and Detector Interfaces - A5364CA-T - 766780-A5364CA-T - Win Source Electronics
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP
View Details
7 suppliers
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1261043-SI2404-C-GTR - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Package Type SSOP
View Details
5 suppliers
Interface module - 289-586 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details