Manufacturer: Renesas Electronics America
Win Source Part Number: 908627-89HPEB383ZBEM
Features: Set-Top Boxes, Video Players, Recorders Interface 128-TQFP (14x14)
Package: Reel - TR
Package: 128-TQFP
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 128-TQFP (14x14)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 750
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: IDT89HPEB383ZBEMG8, IDT89HPEB383ZBEMG8-N
IC INTERFACE SPECIALIZED 128TQFP
Set-Top Boxes, Video Players, Recorders Interface 128-TQFP (14x14)
IC INTERFACE SPECIALIZED 128TQFP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 908627-89HPEB383ZBEMG8 | 89HPEB383ZBEMG8 | 89HPEB383ZBEMG8 | 89HPEB383ZBEMG8 |
| Product Name | Interface - Interface - Specialized - 89HPEB383ZBEMG8 | Integrated Circuits (ICs) - Interface - Specialized | Specialized | Interface - Specialized |
| Device Type | Sensor Interface | Sensor Interface | Sensor Interface |