Manufacturer: Renesas Electronics America
Win Source Part Number: 858509-89HT0816APZCB
Features: Signal Retimer Interface 196-FCBGA (15x15)
Package: Tray
Package: 196-BBGA, FCBGA
Mounting: Surface Mount
Family Name: 89HT0816
Categories: Integrated Circuits (ICs)
Case / Package: 196-FCBGA (15x15)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 126
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -800-4052, 800-4052
IC INTFACE SPECIALIZED 196FCBGA
Signal Retimer Interface 196-FCBGA (15x15)
IC INTFACE SPECIALIZED 196FCBGA
IC INTFACE SPECIALIZED 196FCBGA
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 858509-89HT0816APZCBLG | 89HT0816APZCBLG | 89HT0816APZCBLG | 89HT0816APZCBLG | 89HT0816APZCBLG |
| Product Name | Interface - Interface - Specialized - 89HT0816APZCBLG | Interface - Specialized | Specialized | Specialized | Integrated Circuits (ICs) - Interface - Specialized |
| Device Type | Sensor Interface | Sensor Interface | Sensor Interface |