Win Source Part Number: 1260881-89HPES4T4ZBB
Category: Integrated Circuits (ICs)>Interface - Specialized
Series: PRECISE™
Package: Tray
Applications: Switch Interfacing
Standard Package: 160
Mounting: SMD (SMT)
Interface: PCI Express
Voltage - Supply: 3.3V
Package / Case: 144-LBGA
Supplier Device Package: 144-CABGA (13x13)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Renesas Electronics America Inc
Other Names: IDT89HPES4T4ZBBCGI,I
Base Product Number: 89HPES4T
Product Status: Obsolete
Switch Interfacing Interface 144-CABGA (13x13)
IC INTFACE SPECIALIZED 144CABGA
IC INTFACE SPECIALIZED 144CABGA
IC INTFACE SPECIALIZED 144CABGA
| Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1260881-89HPES4T4ZBBCGI | 89HPES4T4ZBBCGI | 89HPES4T4ZBBCGI | 89HPES4T4ZBBCGI | 89HPES4T4ZBBCGI |
| Product Name | Integrated Circuits (ICs) - Interface - Specialized | Specialized | Specialized | Integrated Circuits (ICs) - Interface - Specialized | Interface - Specialized |
| Device Type | Sensor Interface | Sensor Interface | Sensor Interface |