onsemi Interface - Interface - Specialized - ADM1025AARQZ ADM1025AARQZ

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1014476-ADM1025AARQZ Packaging: Tube/Rail Applications: PC's, PDA's Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 16-QSOP Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1014476-ADM1025AARQZ Packaging: Tube/Rail Applications: PC's, PDA's Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 16-QSOP Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - ADM1025AARQZ - 1014476-ADM1025AARQZ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - ADM1025AARQZ
1014476-ADM1025AARQZ
Interface - Interface - Specialized - ADM1025AARQZ 1014476-ADM1025AARQZ
Manufacturer: ON Semiconductor Win Source Part Number: 1014476-ADM1025AARQZ Packaging: Tube/Rail Applications: PC's, PDA's Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 16-QSOP Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1014476-ADM1025AARQZ
Packaging: Tube/Rail
Applications: PC's, PDA's
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 16-QSOP
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
ADM1025AARQZ
Integrated Circuits (ICs) - Interface - Specialized ADM1025AARQZ
IC INTERFACE SPECIALIZED 16QSOP

IC INTERFACE SPECIALIZED 16QSOP

Supplier's Site
Interface - Specialized - ADM1025AARQZ - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
ADM1025AARQZ
Interface - Specialized ADM1025AARQZ
IC INTERFACE SPECIALIZED 16QSOP

IC INTERFACE SPECIALIZED 16QSOP

Supplier's Site Datasheet
Specialized - ADM1025AARQZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
ADM1025AARQZ
Specialized ADM1025AARQZ
PC's, PDA's Interface 16-QSOP

PC's, PDA's Interface 16-QSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1014476-ADM1025AARQZ ADM1025AARQZ ADM1025AARQZ ADM1025AARQZ
Product Name Interface - Interface - Specialized - ADM1025AARQZ Integrated Circuits (ICs) - Interface - Specialized Interface - Specialized Specialized
Supply Voltage Other; 3 V ~ 5.5 V Other Other; 3V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Power Driver Ic; Supply Voltage Min Allegro Microsystems - 31K6668 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 3V
View Details
DALI interface - 750-641 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LV4052DB,112 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-SSOP (0.209\", 5.30mm Width)
View Details
 - 40014BDM - Rochester Electronics
Texas Instruments
Specs
Package Type DIP; CDIP; CDIP14
View Details