Renesas Electronics Corporation Interface - Interface - Specialized - 89HPES8T5AZBBC 89HPES8T5AZBBC

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 908638-89HPES8T5AZBB C Series: PRECISE™ Features: Switch Interfacing Interface 196-CABGA (15x15) Package: 196-BGA Package: Tray Mounting: Surface Mount Part Status: Obsolete Family Name: IDT89HPES8 Categories: Integrated Circuits (ICs) Case / Package: 196-CABGA (15x15) ECCN: 5A991C1 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 126 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: IDT89HPES8T5AZBBC, IDT89HPES8T5AZBBC-ND
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 908638-89HPES8T5AZBB C Series: PRECISE™ Features: Switch Interfacing Interface 196-CABGA (15x15) Package: 196-BGA Package: Tray Mounting: Surface Mount Part Status: Obsolete Family Name: IDT89HPES8 Categories: Integrated Circuits (ICs) Case / Package: 196-CABGA (15x15) ECCN: 5A991C1 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 126 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: IDT89HPES8T5AZBBC, IDT89HPES8T5AZBBC-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - 89HPES8T5AZBBC - 908638-89HPES8T5AZBBC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - 89HPES8T5AZBBC
908638-89HPES8T5AZBBC
Interface - Interface - Specialized - 89HPES8T5AZBBC 908638-89HPES8T5AZBBC
Manufacturer: Renesas Electronics America Win Source Part Number: 908638-89HPES8T5AZBB C Series: PRECISE™ Features: Switch Interfacing Interface 196-CABGA (15x15) Package: 196-BGA Package: Tray Mounting: Surface Mount Part Status: Obsolete Family Name: IDT89HPES8 Categories: Integrated Circuits (ICs) Case / Package: 196-CABGA (15x15) ECCN: 5A991C1 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 126 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: IDT89HPES8T5AZBBC, IDT89HPES8T5AZBBC-ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 908638-89HPES8T5AZBBC
Series: PRECISE™
Features: Switch Interfacing Interface 196-CABGA (15x15)
Package: 196-BGA
Package: Tray
Mounting: Surface Mount
Part Status: Obsolete
Family Name: IDT89HPES8
Categories: Integrated Circuits (ICs)
Case / Package: 196-CABGA (15x15)
ECCN: 5A991C1
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 126
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: IDT89HPES8T5AZBBC, IDT89HPES8T5AZBBC-ND

Buy Now Datasheet
Specialized - 89HPES8T5AZBBC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
89HPES8T5AZBBC
Specialized 89HPES8T5AZBBC
Switch Interfacing Interface 196-CABGA (15x15)

Switch Interfacing Interface 196-CABGA (15x15)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Specialized - 89HPES8T5AZBBC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
89HPES8T5AZBBC
Integrated Circuits (ICs) - Interface - Specialized 89HPES8T5AZBBC
IC INTFACE SPECIALIZED 196CABGA

IC INTFACE SPECIALIZED 196CABGA

Supplier's Site
Interface - Specialized - 89HPES8T5AZBBC - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
89HPES8T5AZBBC
Interface - Specialized 89HPES8T5AZBBC
IC INTFACE SPECIALIZED 196CABGA

IC INTFACE SPECIALIZED 196CABGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 908638-89HPES8T5AZBBC 89HPES8T5AZBBC 89HPES8T5AZBBC 89HPES8T5AZBBC
Product Name Interface - Interface - Specialized - 89HPES8T5AZBBC Specialized Integrated Circuits (ICs) - Interface - Specialized Interface - Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 752-A5358CAT - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
View Details
2 suppliers
Interface Transceiver IC - 702-SI3050-E1-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
3 suppliers
Interface - CODECs - AD1988AJCPZ - Lingto Electronic Limited
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details