Festo Corporation Datasheets for Hydraulic Rotary Actuators

Hydraulic rotary actuators use a pressurized, incompressible fluid to rotate mechanical components.
Hydraulic Rotary Actuators: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13
Product Name Notes
Double-acting rotary vane actuator Lighter than other quarter turn actuators Fixed swivel angle, adjustable swivel angle possible with the help of accessories Housing protected against splash water and dust
ISO 15552 (ISO 6431, VDMA 24562) Self-adjusting pneumatic end-position cushioning which adapts optimally to changes in load and speed Standard profile with two sensor slots Wide range of variants for...
Twin pistons provide twice the force in half the space Plain or ball bearing guide Precision stroke adjustment in the end position
Twin-piston rotary actuator, power transmission via rack and pinion principle Very high accuracy in the end positions Very high load-bearing capacity Very good axial run-out at the flanged shaft Greater...

<< Prev Next >>