Festo Corporation Datasheets for Hydraulic Rotary Actuators

Hydraulic rotary actuators use a pressurized, incompressible fluid to rotate mechanical components.
Hydraulic Rotary Actuators: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13
Product Name Notes
Actuator and guide unit in a single housing High resistance to torques and lateral forces Plain or ball bearing guide Wide variety of mounting and attachment options Wide range of...
Trunnion version with/without internal thread, with/without protection against rotation Roller version with protection against rotation Compact design Sensor slots on 3 sides Long service life thanks to very good cushioning...
Uniform torque characteristic across the entire rotation angle of 90° with the double-acting version Version with swivel angle 120°, 135°, 180° for the sizes 40, 120, 240, 480, double-acting Process...

<< Prev Next >>