Festo Corporation Datasheets for Hydraulic Rotary Actuators
Hydraulic rotary actuators use a pressurized, incompressible fluid to rotate mechanical components.
Hydraulic Rotary Actuators: Learn more
| Product Name | Notes |
|---|---|
| Fast and simple set-up of transfer systems without compressed air For stopping conveyed goods weighing between 0.25 kg and 100 kg Status and error messages for visual error diagnostics Controlled... | |
| For contactless pneumatic signal generation at the end of cylinder strokes Function: 3/2-way valve, normally closed Can be screwed directly into the supply port of the cylinder using a hollow... | |
| Micro cylinder Barbed fitting for plastic tubing with standard I.D. Without position sensing | |
| Minimal fitting space Installation with or without mounting components External piston rod thread | |
| Roller version, toggle lever design Absorption of high lateral forces Direct mounting of solenoid valves on flange plate | |
| Use as a spring element or for reducing oscillations Single- or double-bellows cylinder High forces with a short stroke Uniform movement: no stick-slip effect Use in dusty environments or in... | |
| Wide range of variants for customized applications Good running performance and long service life Piston rod with internal or external thread Magnetic piston for position sensing |
| << Prev |