Festo Corporation Datasheets for Hydraulic Rotary Actuators
Hydraulic rotary actuators use a pressurized, incompressible fluid to rotate mechanical components.
Hydraulic Rotary Actuators: Learn more
| Product Name | Notes |
|---|---|
| ISO 15552 (ISO 6431, VDMA 24562) Self-adjusting pneumatic end-position cushioning which adapts optimally to changes in load and speed Standard profile with two sensor slots Wide range of variants for... | |
| ISO 15552 (ISO 6431, VDMA 24562) Sturdy tie rod design Self-adjusting pneumatic end-position cushioning which adapts optimally to changes in load and speed Comprehensive range of mounting accessories for just... | |
| ISO 15552 Increased corrosion protection Easy-to-clean design FDA-approved lubrication and sealing on the basic design Long service life thanks to optional dry-running seal Self-adjusting pneumatic end-position cushioning which adapts optimally... | |
| Rotary and linear motion can be controlled individually or simultaneously High repeatability With plain or ball bearing guide Through piston rod |
| << Prev | Next >> |