Festo Corporation ISO cylinder DSBC-63-300-PPSA-N3

Description
ISO 15552 (ISO 6431, VDMA 24562) Self-adjusting pneumatic end-position cushioning which adapts optimally to changes in load and speed Standard profile with two sensor slots Wide range of variants for customized applications Comprehensive range of mounting accessories for just about every type of installation Magnetic piston for position sensing
Request a Quote Datasheet
Description
ISO 15552 (ISO 6431, VDMA 24562) Self-adjusting pneumatic end-position cushioning which adapts optimally to changes in load and speed Standard profile with two sensor slots Wide range of variants for customized applications Comprehensive range of mounting accessories for just about every type of installation Magnetic piston for position sensing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ISO cylinder - DSBC-63-300-PPSA-N3 - Festo Corporation
Islandia, NY, United States
ISO 15552 (ISO 6431, VDMA 24562) Self-adjusting pneumatic end-position cushioning which adapts optimally to changes in load and speed Standard profile with two sensor slots Wide range of variants for customized applications Comprehensive range of mounting accessories for just about every type of installation Magnetic piston for position sensing
  • ISO 15552 (ISO 6431, VDMA 24562)
  • Self-adjusting pneumatic end-position cushioning which adapts optimally to changes in load and speed
  • Standard profile with two sensor slots
  • Wide range of variants for customized applications
  • Comprehensive range of mounting accessories for just about every type of installation
  • Magnetic piston for position sensing
Supplier's Site Datasheet
Actuators/Cylinders - 2171-DSBC-63-300-PPSA-N3-ND - DigiKey
Thief River Falls, MN, United States
Actuators/Cylinders
2171-DSBC-63-300-PPSA-N3-ND
Actuators/Cylinders 2171-DSBC-63-300-PPSA-N3-ND
STANDARDS-BASED CYLINDER

STANDARDS-BASED CYLINDER

Buy Now Datasheet

Technical Specifications

  Festo Corporation DigiKey
Product Category Pneumatic Rotary Actuators Pneumatic Rotary Actuators
Product Number DSBC-63-300-PPSA-N3 2171-DSBC-63-300-PPSA-N3-ND
Product Name ISO cylinder Actuators/Cylinders
Features Stop Cushioning
Operating Temperature -4 to 176 F (-20 to 80 C) -4 to 176 F (-20 to 80 C)
Pressure Range 5.8 to 174 psi (4.08 to 122 m H2O) 5.8 to 174 psi (4.08 to 122 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Actuators/Cylinders - 2171-ADN-63-35-I-PPS-A-ND - DigiKey
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
Actuator Style Linear Actuator
Pressure Range 14.5 to 145 psi (10.2 to 102 m H2O)
View Details
Actuators/Cylinders - 2171-ADN-32-80-A-P-A-ND - DigiKey
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
Actuator Style Linear Actuator
Pressure Range 9 to 145 psi (6.33 to 102 m H2O)
View Details
Actuators/Cylinders - 2171-ADN-100-30-A-PPS-A-ND - DigiKey
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
Actuator Style Linear Actuator
Pressure Range 14.5 to 145 psi (10.2 to 102 m H2O)
View Details
Actuators/Cylinders - 2171-ADN-25-5-A-P-A-ND - DigiKey
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
Actuator Style Linear Actuator
Pressure Range 9 to 145 psi (6.33 to 102 m H2O)
View Details