Festo Corporation Quarter turn actuator DFPD-20-RP-90-RS30-F03

Description
Uniform torque characteristic across the entire rotation angle of 90° with the double-acting version Version with swivel angle 120°, 135°, 180° for the sizes 40, 120, 240, 480, double-acting Process valve connector according to ISO 5211 Mounting hole pattern to VDI/VDE 3845 Sturdy, non-slip, and easy-to-clean aluminum housing Long service life, low wear Increased corrosion protection
Request a Quote Datasheet
Description
Uniform torque characteristic across the entire rotation angle of 90° with the double-acting version Version with swivel angle 120°, 135°, 180° for the sizes 40, 120, 240, 480, double-acting Process valve connector according to ISO 5211 Mounting hole pattern to VDI/VDE 3845 Sturdy, non-slip, and easy-to-clean aluminum housing Long service life, low wear Increased corrosion protection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quarter turn actuator - DFPD-20-RP-90-RS30-F03 - Festo Corporation
Islandia, NY, United States
Quarter turn actuator
DFPD-20-RP-90-RS30-F03
Quarter turn actuator DFPD-20-RP-90-RS30-F03
Uniform torque characteristic across the entire rotation angle of 90° with the double-acting version Version with swivel angle 120°, 135°, 180° for the sizes 40, 120, 240, 480, double-acting Process valve connector according to ISO 5211 Mounting hole pattern to VDI/VDE 3845 Sturdy, non-slip, and easy-to-clean aluminum housing Long service life, low wear Increased corrosion protection
  • Uniform torque characteristic across the entire rotation angle of 90° with the double-acting version
  • Version with swivel angle 120°, 135°, 180° for the sizes 40, 120, 240, 480, double-acting
  • Process valve connector according to ISO 5211
  • Mounting hole pattern to VDI/VDE 3845
  • Sturdy, non-slip, and easy-to-clean aluminum housing
  • Long service life, low wear
  • Increased corrosion protection
Supplier's Site Datasheet
Actuators/Cylinders - 2171-DFPD-20-RP-90-RS30-F03-ND - DigiKey
Thief River Falls, MN, United States
SEMI-ROTARY DRIVE

SEMI-ROTARY DRIVE

Buy Now Datasheet

Technical Specifications

  Festo Corporation DigiKey
Product Category Pneumatic Rotary Actuators Pneumatic Rotary Actuators
Product Number DFPD-20-RP-90-RS30-F03 2171-DFPD-20-RP-90-RS30-F03-ND
Product Name Quarter turn actuator Actuators/Cylinders
Body Material Aluminum
Operating Temperature -4 to 176 F (-20 to 80 C) -4 to 176 F (-20 to 80 C)
Actuator Style Rack and Pinion (Single) Multi-Motion (Linear & Rotary) Cylinder
Unlock Full Specs
to access all available technical data

Similar Products

Actuators/Cylinders - 2171-ADN-50-10-A-PPS-A-ND - DigiKey
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
Actuator Style Linear Actuator
Pressure Range 14.5 to 145 psi (10.2 to 102 m H2O)
View Details
Actuators/Cylinders - 2171-ADN-63-35-A-P-A-ND - DigiKey
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
Actuator Style Linear Actuator
Pressure Range 8.7 to 145 psi (6.12 to 102 m H2O)
View Details
Actuators/Cylinders - 2171-ADN-63-50-A-PPS-A-ND - DigiKey
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
Actuator Style Linear Actuator
Pressure Range 14.5 to 145 psi (10.2 to 102 m H2O)
View Details
Actuators/Cylinders - 2171-ADN-20-40-I-P-A-ND - DigiKey
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
Actuator Style Linear Actuator
Pressure Range 9 to 145 psi (6.33 to 102 m H2O)
View Details