L-com, Inc. Waterproof IP68 Multimode LC Patch Cord, OM2, 5 M FOCA2LCOM2MM-5

Description
The L-com FOCA2LCOM2MM-5 series is a rugged IP68 LC/PC to LC/PC Multimode cable assembly for outdoor applications. The L-com FOCA2LCOM2MM-5 uses a 5 m Multimode OM2 50/125 PVC cable with low attenuation < 0.3dB, best suited for 1000 mating cycles under harsh industrial environments. The L-com FOCA2LCOM2MM-5 guarantees long-distance fiber optics connections protection against water and dust. The L-com is one of thousands of fiber optic connectivity products available from L-com, in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features Waterproof IP68 cable assembly LC/PC to LC/PC Connectors Duplex Multimode OM2 Operating temperature -10 °C to 50 °C Insertion loss < 0.3dB Application FTTA 1 Gbps to 10 Gbps fiber optic networks Outdoor fiber optic connectivity Factory automation Outdoor broadcast
Description
The L-com FOCA2LCOM2MM-5 series is a rugged IP68 LC/PC to LC/PC Multimode cable assembly for outdoor applications. The L-com FOCA2LCOM2MM-5 uses a 5 m Multimode OM2 50/125 PVC cable with low attenuation < 0.3dB, best suited for 1000 mating cycles under harsh industrial environments. The L-com FOCA2LCOM2MM-5 guarantees long-distance fiber optics connections protection against water and dust. The L-com is one of thousands of fiber optic connectivity products available from L-com, in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features Waterproof IP68 cable assembly LC/PC to LC/PC Connectors Duplex Multimode OM2 Operating temperature -10 °C to 50 °C Insertion loss < 0.3dB Application FTTA 1 Gbps to 10 Gbps fiber optic networks Outdoor fiber optic connectivity Factory automation Outdoor broadcast

Suppliers

Company
Product
Description
Supplier Links
Waterproof IP68 Multimode LC Patch Cord, OM2, 5 M - FOCA2LCOM2MM-5 - L-com, Inc.
North Andover, MA, United States
Waterproof IP68 Multimode LC Patch Cord, OM2, 5 M
FOCA2LCOM2MM-5
Waterproof IP68 Multimode LC Patch Cord, OM2, 5 M FOCA2LCOM2MM-5
The L-com FOCA2LCOM2MM-5 series is a rugged IP68 LC/PC to LC/PC Multimode cable assembly for outdoor applications. The L-com FOCA2LCOM2MM-5 uses a 5 m Multimode OM2 50/125 PVC cable with low attenuation < 0.3dB, best suited for 1000 mating cycles under harsh industrial environments. The L-com FOCA2LCOM2MM-5 guarantees long-distance fiber optics connections protection against water and dust. The L-com is one of thousands of fiber optic connectivity products available from L-com, in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features Waterproof IP68 cable assembly LC/PC to LC/PC Connectors Duplex Multimode OM2 Operating temperature -10 °C to 50 °C Insertion loss < 0.3dB Application FTTA 1 Gbps to 10 Gbps fiber optic networks Outdoor fiber optic connectivity Factory automation Outdoor broadcast

The L-com FOCA2LCOM2MM-5 series is a rugged IP68 LC/PC to LC/PC Multimode cable assembly for outdoor applications. The L-com FOCA2LCOM2MM-5 uses a 5 m Multimode OM2 50/125 PVC cable with low attenuation < 0.3dB, best suited for 1000 mating cycles under harsh industrial environments. The L-com FOCA2LCOM2MM-5 guarantees long-distance fiber optics connections protection against water and dust. The L-com is one of thousands of fiber optic connectivity products available from L-com, in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products.

Features

  • Waterproof IP68 cable assembly
  • LC/PC to LC/PC Connectors
  • Duplex Multimode
  • OM2
  • Operating temperature -10 °C to 50 °C
  • Insertion loss < 0.3dB

Application

  • FTTA
  • 1 Gbps to 10 Gbps fiber optic networks
  • Outdoor fiber optic connectivity
  • Factory automation
  • Outdoor broadcast
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number FOCA2LCOM2MM-5
Product Name Waterproof IP68 Multimode LC Patch Cord, OM2, 5 M
Cable Type Duplex
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber Optic Cable - 6002 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details
Fiber Patch Cord, Multimode, F-MFD-C, 850/1300 nm, 3 m, FC Connectors - F-MFD-C-3FC - Newport MKS
Specs
Fiber Mode Multimode
Core Size 62.5 µm (2.46 mils)
Connector Type FC; FC/UPC
View Details