L-com, Inc. 1 Meter Interval OM2 50/125 Bulk Simplex Cable, 3mm Cable OD FOB500S-M

Description
This flexible yet durable bulk fiber cable is perfect for building your own Multimode or Singlemode fiber patch cables. This series features a simplex jacket and single fiber as well as an OFNR rated jacket. There are four styles to choose from OM1 62.5/125, OM2 50/125, OM4, 100-Gigabit rated 50/125 and 9/125 Singlemode. Our bulk fiber cable is sold by the meter and requires a 25 meter minimum order. Contact us today for large project volume discounts. Features Compatible with all standard fiber optic connectors Great for building fiber optic patch cables Jacket OD 3.0mm OFNR jacket complies with stringent building codes Tight buffered coating provides environmental and mechanical protection Application FTTX High EMI/RFI environments Security LAN backbone
Description
This flexible yet durable bulk fiber cable is perfect for building your own Multimode or Singlemode fiber patch cables. This series features a simplex jacket and single fiber as well as an OFNR rated jacket. There are four styles to choose from OM1 62.5/125, OM2 50/125, OM4, 100-Gigabit rated 50/125 and 9/125 Singlemode. Our bulk fiber cable is sold by the meter and requires a 25 meter minimum order. Contact us today for large project volume discounts. Features Compatible with all standard fiber optic connectors Great for building fiber optic patch cables Jacket OD 3.0mm OFNR jacket complies with stringent building codes Tight buffered coating provides environmental and mechanical protection Application FTTX High EMI/RFI environments Security LAN backbone

Suppliers

Company
Product
Description
Supplier Links
1 Meter Interval OM2 50/125 Bulk Simplex Cable, 3mm Cable OD - FOB500S-M - L-com, Inc.
North Andover, MA, United States
1 Meter Interval OM2 50/125 Bulk Simplex Cable, 3mm Cable OD
FOB500S-M
1 Meter Interval OM2 50/125 Bulk Simplex Cable, 3mm Cable OD FOB500S-M
This flexible yet durable bulk fiber cable is perfect for building your own Multimode or Singlemode fiber patch cables. This series features a simplex jacket and single fiber as well as an OFNR rated jacket. There are four styles to choose from OM1 62.5/125, OM2 50/125, OM4, 100-Gigabit rated 50/125 and 9/125 Singlemode. Our bulk fiber cable is sold by the meter and requires a 25 meter minimum order. Contact us today for large project volume discounts. Features Compatible with all standard fiber optic connectors Great for building fiber optic patch cables Jacket OD 3.0mm OFNR jacket complies with stringent building codes Tight buffered coating provides environmental and mechanical protection Application FTTX High EMI/RFI environments Security LAN backbone

This flexible yet durable bulk fiber cable is perfect for building your own Multimode or Singlemode fiber patch cables. This series features a simplex jacket and single fiber as well as an OFNR rated jacket. There are four styles to choose from OM1 62.5/125, OM2 50/125, OM4, 100-Gigabit rated 50/125 and 9/125 Singlemode. Our bulk fiber cable is sold by the meter and requires a 25 meter minimum order. Contact us today for large project volume discounts.

Features

  • Compatible with all standard fiber optic connectors
  • Great for building fiber optic patch cables
  • Jacket OD 3.0mm
  • OFNR jacket complies with stringent building codes
  • Tight buffered coating provides environmental and mechanical protection

Application

  • FTTX
  • High EMI/RFI environments
  • Security
  • LAN backbone
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number FOB500S-M
Product Name 1 Meter Interval OM2 50/125 Bulk Simplex Cable, 3mm Cable OD
Cable Type Simplex; Patchcords
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable - 5201 - S.I. Tech, Inc.
Specs
Cable Type Simplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 1
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fibre Optic Cable - 1213914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 900 µm (35.43 mils)
Connector Type SC; Sc
View Details
Polarization Maintaining Optical Fiber, Panda, 980 nm, 0.10-0.13 NA - F-PM980 - Newport MKS
Specs
Wavelength 980 nm (9800 Å)
Numerical Aperture 0.1000 to 0.1300
Maximum Attenuation 2.5 dB/km (0.7620 dB/1000 ft)
View Details