L-com, Inc. Fiber Optic Outdoor patch cable, Duplex MMF(OM3), 2 core AARC(Socket) to dual clipped LC/UPC with Armored 7.0mm LSZH jacket, 10M FOC02B6027110M

Description
The L-com FOC02B6027110M series is an Outdoor Patch Cord AARC(Socket) - LC/UPC MM OM3 Duplex 7.0mm LSZH, Armored, 10M, break out 0.5M 2.0mM, 2 core Armored Single-ended. The L-com FOC02B6027110M AARC(Socket) - LC/UPC MM OM3 Duplex patch cord is best suited for harsh enviroments, including FTTX and outside plant applications. The L-com FOC02B6027110M multi-purpose outdoor AARC(Socket) - LC/UPC MM OM3 Duplex patch cord is one of thousands of fiber optic connectivity products available from L-com, in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features Multi-purpose outdoor rated patch cord IP 67/68 rated All weather and UV resistant No installation tools required Application FTTX Broadcasting Cell Tower Security Control Automation Industrial outside plant applications
Description
The L-com FOC02B6027110M series is an Outdoor Patch Cord AARC(Socket) - LC/UPC MM OM3 Duplex 7.0mm LSZH, Armored, 10M, break out 0.5M 2.0mM, 2 core Armored Single-ended. The L-com FOC02B6027110M AARC(Socket) - LC/UPC MM OM3 Duplex patch cord is best suited for harsh enviroments, including FTTX and outside plant applications. The L-com FOC02B6027110M multi-purpose outdoor AARC(Socket) - LC/UPC MM OM3 Duplex patch cord is one of thousands of fiber optic connectivity products available from L-com, in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features Multi-purpose outdoor rated patch cord IP 67/68 rated All weather and UV resistant No installation tools required Application FTTX Broadcasting Cell Tower Security Control Automation Industrial outside plant applications

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Outdoor patch cable, Duplex MMF(OM3), 2 core AARC(Socket) to dual clipped LC/UPC with Armored 7.0mm LSZH jacket, 10M - FOC02B6027110M - L-com, Inc.
North Andover, MA, United States
Fiber Optic Outdoor patch cable, Duplex MMF(OM3), 2 core AARC(Socket) to dual clipped LC/UPC with Armored 7.0mm LSZH jacket, 10M
FOC02B6027110M
Fiber Optic Outdoor patch cable, Duplex MMF(OM3), 2 core AARC(Socket) to dual clipped LC/UPC with Armored 7.0mm LSZH jacket, 10M FOC02B6027110M
The L-com FOC02B6027110M series is an Outdoor Patch Cord AARC(Socket) - LC/UPC MM OM3 Duplex 7.0mm LSZH, Armored, 10M, break out 0.5M 2.0mM, 2 core Armored Single-ended. The L-com FOC02B6027110M AARC(Socket) - LC/UPC MM OM3 Duplex patch cord is best suited for harsh enviroments, including FTTX and outside plant applications. The L-com FOC02B6027110M multi-purpose outdoor AARC(Socket) - LC/UPC MM OM3 Duplex patch cord is one of thousands of fiber optic connectivity products available from L-com, in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products. Features Multi-purpose outdoor rated patch cord IP 67/68 rated All weather and UV resistant No installation tools required Application FTTX Broadcasting Cell Tower Security Control Automation Industrial outside plant applications

The L-com FOC02B6027110M series is an Outdoor Patch Cord AARC(Socket) - LC/UPC MM OM3 Duplex 7.0mm LSZH, Armored, 10M, break out 0.5M 2.0mM, 2 core Armored Single-ended. The L-com FOC02B6027110M AARC(Socket) - LC/UPC MM OM3 Duplex patch cord is best suited for harsh enviroments, including FTTX and outside plant applications. The L-com FOC02B6027110M multi-purpose outdoor AARC(Socket) - LC/UPC MM OM3 Duplex patch cord is one of thousands of fiber optic connectivity products available from L-com, in-stock and ready to ship. Contact our knowledgeable technical support and sales staff for your answers on fiber optic connectivity or other L-com products.

Features

  • Multi-purpose outdoor rated patch cord
  • IP 67/68 rated
  • All weather and UV resistant
  • No installation tools required

Application

  • FTTX
  • Broadcasting
  • Cell Tower
  • Security
  • Control Automation
  • Industrial
  • outside plant applications
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number FOC02B6027110M
Product Name Fiber Optic Outdoor patch cable, Duplex MMF(OM3), 2 core AARC(Socket) to dual clipped LC/UPC with Armored 7.0mm LSZH jacket, 10M
Cable Type Duplex; Patchcords
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Cable - 1213904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 900 µm (35.43 mils)
Connector Type LC; Lc
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber Optic Cable - 7201 - S.I. Tech, Inc.
Specs
Cable Type Simplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 1
View Details
Polarization Maintaining Optical Fiber, Bow-Tie, 830-1060 nm, 0.14-0.18 NA. - F-SPF - Newport MKS
Specs
Wavelength 830 to 1060 nm (8300 to 10600 Å)
Numerical Aperture 0.1400 to 0.1800
Maximum Attenuation 5 dB/km (1.52 dB/1000 ft)
View Details