L-com, Inc. 1-Meter Interval OM1 MMF 62.5/125 Duplex Fiber Cable 3.0mm OD Orange OFNP FOB30OM1POZ-M

Description
L-com's FOB30OM1POZ-M OM1 62.5/125 bulk cable features a duplex zipcord construction. The outer diameter of the fiber cable is 3.0mm, and is compatible with all standard fiber optic connectors. The orange-colored jacket is flame-retardant, plenum-rated (OFNP), which makes this cable ideal for deployments in data centers and other areas where regulations call for this rating. This type of cable is ideal for use in constructing patch cables, as well as for connecting of duplex devices, such as transceivers. Our bulk fiber cable is sold by the meter and requires a 25 meter minimum order. Contact us today for large project volume discounts Features OM1 Multimode (62.5/125um) Duplex bulk cable Orange jacket color with 3.0mm OD OFNP (Plenum rated) jacket is suitable for installation into air Plenum spaces Application LAN Backbone Data Center Security Fiber Optic Patch Cables
Description
L-com's FOB30OM1POZ-M OM1 62.5/125 bulk cable features a duplex zipcord construction. The outer diameter of the fiber cable is 3.0mm, and is compatible with all standard fiber optic connectors. The orange-colored jacket is flame-retardant, plenum-rated (OFNP), which makes this cable ideal for deployments in data centers and other areas where regulations call for this rating. This type of cable is ideal for use in constructing patch cables, as well as for connecting of duplex devices, such as transceivers. Our bulk fiber cable is sold by the meter and requires a 25 meter minimum order. Contact us today for large project volume discounts Features OM1 Multimode (62.5/125um) Duplex bulk cable Orange jacket color with 3.0mm OD OFNP (Plenum rated) jacket is suitable for installation into air Plenum spaces Application LAN Backbone Data Center Security Fiber Optic Patch Cables

Suppliers

Company
Product
Description
Supplier Links
1-Meter Interval OM1 MMF 62.5/125 Duplex Fiber Cable 3.0mm OD Orange OFNP - FOB30OM1POZ-M - L-com, Inc.
North Andover, MA, United States
1-Meter Interval OM1 MMF 62.5/125 Duplex Fiber Cable 3.0mm OD Orange OFNP
FOB30OM1POZ-M
1-Meter Interval OM1 MMF 62.5/125 Duplex Fiber Cable 3.0mm OD Orange OFNP FOB30OM1POZ-M
L-com's FOB30OM1POZ-M OM1 62.5/125 bulk cable features a duplex zipcord construction. The outer diameter of the fiber cable is 3.0mm, and is compatible with all standard fiber optic connectors. The orange-colored jacket is flame-retardant, plenum-rated (OFNP), which makes this cable ideal for deployments in data centers and other areas where regulations call for this rating. This type of cable is ideal for use in constructing patch cables, as well as for connecting of duplex devices, such as transceivers. Our bulk fiber cable is sold by the meter and requires a 25 meter minimum order. Contact us today for large project volume discounts Features OM1 Multimode (62.5/125um) Duplex bulk cable Orange jacket color with 3.0mm OD OFNP (Plenum rated) jacket is suitable for installation into air Plenum spaces Application LAN Backbone Data Center Security Fiber Optic Patch Cables

L-com's FOB30OM1POZ-M OM1 62.5/125 bulk cable features a duplex zipcord construction. The outer diameter of the fiber cable is 3.0mm, and is compatible with all standard fiber optic connectors. The orange-colored jacket is flame-retardant, plenum-rated (OFNP), which makes this cable ideal for deployments in data centers and other areas where regulations call for this rating. This type of cable is ideal for use in constructing patch cables, as well as for connecting of duplex devices, such as transceivers. Our bulk fiber cable is sold by the meter and requires a 25 meter minimum order. Contact us today for large project volume discounts

Features

  • OM1 Multimode (62.5/125um) Duplex bulk cable
  • Orange jacket color with 3.0mm OD
  • OFNP (Plenum rated) jacket is suitable for installation into air Plenum spaces

Application

  • LAN Backbone
  • Data Center
  • Security
  • Fiber Optic Patch Cables
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number FOB30OM1POZ-M
Product Name 1-Meter Interval OM1 MMF 62.5/125 Duplex Fiber Cable 3.0mm OD Orange OFNP
Cable Type Duplex; Patchcords
Unlock Full Specs
to access all available technical data

Similar Products

Co-doped Optical Fiber, Erbium-Ytterbium - F-DF1500Y - Newport MKS
Specs
Wavelength 1550 nm (15500 Å)
Numerical Aperture 0.2000 to 0.2400
Maximum Attenuation 200 dB/km (60.96 dB/1000 ft)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-DS-P-M4-1-R15 - Festo Corporation
Specs
Core Size 1000 µm (39.37 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers
300Gb, CXP2 ACTIVE OPTICAL CABLE - FOCCD93P00002 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details