L-com, Inc. 1-Meter Interval OM3 MMF 50/125 Duplex Fiber Cable 3.0mm OD Bend-Insensitive Aqua OFNP FOBBI30OM3PAZ-M

Description
L-com's FOBBI30OM3PAZ-M is an OM3 50/125 bulk cable with duplex zipcord construction. The cable is constructed with bend-tolerant fiber, which allows for tighter bend radius installations without additional attenuation. The outer diameter of the fiber cable is 3.0mm, and is compatible with all standard fiber optic connectors. The aqua-colored jacket is flame-retardant, plenum-rated (OFNP), which makes this cable ideal for deployments in data centers and other areas where regulations call for this rating. This type of cable is ideal for use in constructing patch cables, as well as cabling between patch panels or inside buildings. Our bulk fiber cable is sold by the meter and requires a 25 meter minimum order. Contact us today for large project volume discounts Features OM3 Multimode (50/125um) Duplex bulk cable Aqua jacket color with 3.0mm OD OFNP (Plenum rated) jacket is suitable for installation into air Plenum spaces Application LAN Backbone Data Center Security Fiber Optic Patch Cables Fiber to the Home
Description
L-com's FOBBI30OM3PAZ-M is an OM3 50/125 bulk cable with duplex zipcord construction. The cable is constructed with bend-tolerant fiber, which allows for tighter bend radius installations without additional attenuation. The outer diameter of the fiber cable is 3.0mm, and is compatible with all standard fiber optic connectors. The aqua-colored jacket is flame-retardant, plenum-rated (OFNP), which makes this cable ideal for deployments in data centers and other areas where regulations call for this rating. This type of cable is ideal for use in constructing patch cables, as well as cabling between patch panels or inside buildings. Our bulk fiber cable is sold by the meter and requires a 25 meter minimum order. Contact us today for large project volume discounts Features OM3 Multimode (50/125um) Duplex bulk cable Aqua jacket color with 3.0mm OD OFNP (Plenum rated) jacket is suitable for installation into air Plenum spaces Application LAN Backbone Data Center Security Fiber Optic Patch Cables Fiber to the Home

Suppliers

Company
Product
Description
Supplier Links
1-Meter Interval OM3 MMF 50/125 Duplex Fiber Cable 3.0mm OD Bend-Insensitive Aqua OFNP - FOBBI30OM3PAZ-M - L-com, Inc.
North Andover, MA, United States
1-Meter Interval OM3 MMF 50/125 Duplex Fiber Cable 3.0mm OD Bend-Insensitive Aqua OFNP
FOBBI30OM3PAZ-M
1-Meter Interval OM3 MMF 50/125 Duplex Fiber Cable 3.0mm OD Bend-Insensitive Aqua OFNP FOBBI30OM3PAZ-M
L-com's FOBBI30OM3PAZ-M is an OM3 50/125 bulk cable with duplex zipcord construction. The cable is constructed with bend-tolerant fiber, which allows for tighter bend radius installations without additional attenuation. The outer diameter of the fiber cable is 3.0mm, and is compatible with all standard fiber optic connectors. The aqua-colored jacket is flame-retardant, plenum-rated (OFNP), which makes this cable ideal for deployments in data centers and other areas where regulations call for this rating. This type of cable is ideal for use in constructing patch cables, as well as cabling between patch panels or inside buildings. Our bulk fiber cable is sold by the meter and requires a 25 meter minimum order. Contact us today for large project volume discounts Features OM3 Multimode (50/125um) Duplex bulk cable Aqua jacket color with 3.0mm OD OFNP (Plenum rated) jacket is suitable for installation into air Plenum spaces Application LAN Backbone Data Center Security Fiber Optic Patch Cables Fiber to the Home

L-com's FOBBI30OM3PAZ-M is an OM3 50/125 bulk cable with duplex zipcord construction. The cable is constructed with bend-tolerant fiber, which allows for tighter bend radius installations without additional attenuation. The outer diameter of the fiber cable is 3.0mm, and is compatible with all standard fiber optic connectors. The aqua-colored jacket is flame-retardant, plenum-rated (OFNP), which makes this cable ideal for deployments in data centers and other areas where regulations call for this rating. This type of cable is ideal for use in constructing patch cables, as well as cabling between patch panels or inside buildings. Our bulk fiber cable is sold by the meter and requires a 25 meter minimum order. Contact us today for large project volume discounts

Features

  • OM3 Multimode (50/125um) Duplex bulk cable
  • Aqua jacket color with 3.0mm OD
  • OFNP (Plenum rated) jacket is suitable for installation into air Plenum spaces

Application

  • LAN Backbone
  • Data Center
  • Security
  • Fiber Optic Patch Cables
  • Fiber to the Home
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number FOBBI30OM3PAZ-M
Product Name 1-Meter Interval OM3 MMF 50/125 Duplex Fiber Cable 3.0mm OD Bend-Insensitive Aqua OFNP
Cable Type Duplex; Patchcords
Unlock Full Specs
to access all available technical data

Similar Products

Fiber-optic cable - SOOC-DS-P-M3-2-R10 - Festo Corporation
Specs
Core Size 1250 µm (49.21 mils)
Bending Radius 10 mm (0.3937 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Fibre Optic Cable - 1861640 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Duplex
Fiber Mode Multimode
Core Size 0.4000 µm (0.0157 mils)
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details