L-com, Inc. 1 Meter Interval OM4, 100 Gig Rated 50/125 Bulk Zipcord, 3mm Cable OD FOBOM4Z-M

Description
This flexible yet durable bulk fiber cable is perfect for building your own Multimode or Singlemode fiber patch cables. This series features a duplex jacket and dual fibers as well as an OFNR rated jacket. There are five styles to choose from OM1 62.5/125, OM2 50/125, OM3, 10Gigabit 50/125, OM4, 100Gigabit 50/125 and 9/125 singlemode. Our bulk fiber cable is sold by the meter and requires a 25 meter minimum order. Contact us today for large project volume discounts. Features Great for building fiber optic patch cables Tight buffered coating provides environmental and mechanical protection Compatible with all standard fiber optic connectors Jacket OD 3.0mm OFNR jacket complies with stringent building codes Application FTTX High EMI/RFI environments LAN backbone Security
Description
This flexible yet durable bulk fiber cable is perfect for building your own Multimode or Singlemode fiber patch cables. This series features a duplex jacket and dual fibers as well as an OFNR rated jacket. There are five styles to choose from OM1 62.5/125, OM2 50/125, OM3, 10Gigabit 50/125, OM4, 100Gigabit 50/125 and 9/125 singlemode. Our bulk fiber cable is sold by the meter and requires a 25 meter minimum order. Contact us today for large project volume discounts. Features Great for building fiber optic patch cables Tight buffered coating provides environmental and mechanical protection Compatible with all standard fiber optic connectors Jacket OD 3.0mm OFNR jacket complies with stringent building codes Application FTTX High EMI/RFI environments LAN backbone Security

Suppliers

Company
Product
Description
Supplier Links
1 Meter Interval OM4, 100 Gig Rated 50/125 Bulk Zipcord, 3mm Cable OD - FOBOM4Z-M - L-com, Inc.
North Andover, MA, United States
1 Meter Interval OM4, 100 Gig Rated 50/125 Bulk Zipcord, 3mm Cable OD
FOBOM4Z-M
1 Meter Interval OM4, 100 Gig Rated 50/125 Bulk Zipcord, 3mm Cable OD FOBOM4Z-M
This flexible yet durable bulk fiber cable is perfect for building your own Multimode or Singlemode fiber patch cables. This series features a duplex jacket and dual fibers as well as an OFNR rated jacket. There are five styles to choose from OM1 62.5/125, OM2 50/125, OM3, 10Gigabit 50/125, OM4, 100Gigabit 50/125 and 9/125 singlemode. Our bulk fiber cable is sold by the meter and requires a 25 meter minimum order. Contact us today for large project volume discounts. Features Great for building fiber optic patch cables Tight buffered coating provides environmental and mechanical protection Compatible with all standard fiber optic connectors Jacket OD 3.0mm OFNR jacket complies with stringent building codes Application FTTX High EMI/RFI environments LAN backbone Security

This flexible yet durable bulk fiber cable is perfect for building your own Multimode or Singlemode fiber patch cables. This series features a duplex jacket and dual fibers as well as an OFNR rated jacket. There are five styles to choose from OM1 62.5/125, OM2 50/125, OM3, 10Gigabit 50/125, OM4, 100Gigabit 50/125 and 9/125 singlemode. Our bulk fiber cable is sold by the meter and requires a 25 meter minimum order. Contact us today for large project volume discounts.

Features

  • Great for building fiber optic patch cables
  • Tight buffered coating provides environmental and mechanical protection
  • Compatible with all standard fiber optic connectors
  • Jacket OD 3.0mm
  • OFNR jacket complies with stringent building codes

Application

  • FTTX
  • High EMI/RFI environments
  • LAN backbone
  • Security
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number FOBOM4Z-M
Product Name 1 Meter Interval OM4, 100 Gig Rated 50/125 Bulk Zipcord, 3mm Cable OD
Cable Type Duplex; Patchcords
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Cable - 2846849 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Size 3000 µm (118 mils)
Features Other; OM1
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber Optic Cable - 9202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details
Fiber Patch Cord, Multi-mode Step Index, 500-1100 nm, F-MBE, 1 m, SMA. - F-MBE-1SMA - Newport MKS
Specs
Fiber Mode Multimode
Core Size 1000 µm (39.37 mils)
Connector Type SMA; SMA
View Details