L-com, Inc. 1 Meter Interval 9/125 Bulk Zipcord, 3mm Cable OD FOBSNGZ-M

Description
This flexible yet durable bulk fiber cable is perfect for building your own Multimode or Singlemode fiber patch cables. This series features a duplex jacket and dual fibers as well as an OFNR rated jacket. There are five styles to choose from OM1 62.5/125, OM2 50/125, OM3, 10Gigabit 50/125, OM4, 100Gigabit 50/125 and 9/125 singlemode. Our bulk fiber cable is sold by the meter and requires a 25 meter minimum order. Contact us today for large project volume discounts. Features OFNR jacket complies with stringent building codes Tight buffered coating provides environmental and mechanical protection Compatible with all standard fiber optic connectors Great for building fiber optic patch cables Jacket OD 3.0mm Application High EMI/RFI environments LAN backbone FTTX Security
Description
This flexible yet durable bulk fiber cable is perfect for building your own Multimode or Singlemode fiber patch cables. This series features a duplex jacket and dual fibers as well as an OFNR rated jacket. There are five styles to choose from OM1 62.5/125, OM2 50/125, OM3, 10Gigabit 50/125, OM4, 100Gigabit 50/125 and 9/125 singlemode. Our bulk fiber cable is sold by the meter and requires a 25 meter minimum order. Contact us today for large project volume discounts. Features OFNR jacket complies with stringent building codes Tight buffered coating provides environmental and mechanical protection Compatible with all standard fiber optic connectors Great for building fiber optic patch cables Jacket OD 3.0mm Application High EMI/RFI environments LAN backbone FTTX Security

Suppliers

Company
Product
Description
Supplier Links
1 Meter Interval 9/125 Bulk Zipcord, 3mm Cable OD - FOBSNGZ-M - L-com, Inc.
North Andover, MA, United States
1 Meter Interval 9/125 Bulk Zipcord, 3mm Cable OD
FOBSNGZ-M
1 Meter Interval 9/125 Bulk Zipcord, 3mm Cable OD FOBSNGZ-M
This flexible yet durable bulk fiber cable is perfect for building your own Multimode or Singlemode fiber patch cables. This series features a duplex jacket and dual fibers as well as an OFNR rated jacket. There are five styles to choose from OM1 62.5/125, OM2 50/125, OM3, 10Gigabit 50/125, OM4, 100Gigabit 50/125 and 9/125 singlemode. Our bulk fiber cable is sold by the meter and requires a 25 meter minimum order. Contact us today for large project volume discounts. Features OFNR jacket complies with stringent building codes Tight buffered coating provides environmental and mechanical protection Compatible with all standard fiber optic connectors Great for building fiber optic patch cables Jacket OD 3.0mm Application High EMI/RFI environments LAN backbone FTTX Security

This flexible yet durable bulk fiber cable is perfect for building your own Multimode or Singlemode fiber patch cables. This series features a duplex jacket and dual fibers as well as an OFNR rated jacket. There are five styles to choose from OM1 62.5/125, OM2 50/125, OM3, 10Gigabit 50/125, OM4, 100Gigabit 50/125 and 9/125 singlemode. Our bulk fiber cable is sold by the meter and requires a 25 meter minimum order. Contact us today for large project volume discounts.

Features

  • OFNR jacket complies with stringent building codes
  • Tight buffered coating provides environmental and mechanical protection
  • Compatible with all standard fiber optic connectors
  • Great for building fiber optic patch cables
  • Jacket OD 3.0mm

Application

  • High EMI/RFI environments
  • LAN backbone
  • FTTX
  • Security
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Cables
Product Number FOBSNGZ-M
Product Name 1 Meter Interval 9/125 Bulk Zipcord, 3mm Cable OD
Cable Type Duplex; Patchcords
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Cable - 1213929 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 900 µm (35.43 mils)
Connector Type SC; Sc
View Details
300Gb, CXP2 ACTIVE OPTICAL CABLE - FOCCD33P00008 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PM Fiber Patch Cable, Panda, F-PM850, 850 nm, 3 m, FC/APC - F-PM850-C-3FCAPC - Newport MKS
Specs
Connector Type FC/APC, Narrow Key
Cable Diameter 2.5 mm (0.0984 inch)
Wavelength 850 nm (8500 Å)
View Details